☰
LT1007IS8
LT1007IS8
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Analog Devices
Datasheet:   LT1007IS8 Datasheet
History Price: Active
In Stock: 26080
LT1007IS8 Specification
Specification
Part No
LT1007IS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
20 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1007IS8 PDF Datasheet
LT1007IS8 Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1007IS8 Compare Parts
  • LT1007IS8 vs LT1999MPS8-50#PBF
  • LT1007IS8 vs LT1999MPS8-20#TRPBF
  • LT1007IS8 vs LT1999MPS8-20#PBF
  • LT1007IS8 vs LT1999MPS8-10#TRPBF
  • LT1007IS8 vs LT1999MPS8-10#PBF
  • LT1007IS8 vs LT1999MPMS8-50F#TRPBF
  • LT1007IS8 vs LT1999MPMS8-50F#TR
  • LT1007IS8 vs LT1999MPMS8-50F#PBF
  • LT1007IS8 vs LT1999MPMS8-50F
  • LT1007IS8 vs LT1999MPMS8-50#TRPBF
  • LT1007IS8 vs LT1999MPMS8-50#PBF
  • LT1007IS8 vs LT1999MPMS8-20F#TRPBF
  • LT1007IS8 vs LT1999MPMS8-20F#PBF
  • LT1007IS8 vs LT1999MPMS8-20#TRPBF
  • LT1007IS8 vs LT1999MPMS8-20#PBF
  • LT1007IS8 vs LT1999MPMS8-10F#TRPBF
  • LT1007IS8 vs LT1999MPMS8-10F#PBF
  • LT1007IS8 vs LT1999MPMS8-10F#PBF
  • LT1007IS8 vs LT1999MPMS8-10#TRPBF
  • LT1007IS8 vs LT1999MPMS8-10#PBF
  • LT1007IS8 vs LT1999IS8-50#TRPBF
  • LT1007IS8 vs LT1999IS8-50#PBF
  • LT1007IS8 vs LT1999IS8-20#TRPBF
  • LT1007IS8 vs LT1999IS8-20#PBF
  • LT1007IS8 vs LT1999IS8-10#TRPBF
  • LT1007IS8 vs LT1999IS8-10#PBF
  • LT1007IS8 vs LT1999IMS8-50F#TRPBF
  • LT1007IS8 vs LT1999IMS8-50F#PBF
  • LT1007IS8 vs LT1999IMS8-50#TRPBF
  • LT1007IS8 vs LT1999IMS8-50#PBF
  • LT1007IS8 vs LT1999IMS8-20F#TRPBF
  • LT1007IS8 vs LT1999IMS8-20F#PBF
  • LT1007IS8 vs LT1999IMS8-20#TRPBF
  • LT1007IS8 vs LT1999IMS8-20#PBF
  • LT1007IS8 vs LT1999IMS8-10F#TRPBF
  • LT1007IS8 vs LT1999IMS8-10F#PBF
  • LT1007IS8 vs LT1999IMS8-10#TRPBF
  • LT1007IS8 vs LT1999IMS8-10#PBF
  • LT1007IS8 vs LT1999HS8-50#TRPBF
  • LT1007IS8 vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much