DP8421ATVX-25
DP8421ATVX-25
Obsolete
Description:  DRAM CONTROLLER, CMOS, PQCC68
Manufacturer:  National Semiconductor
History Price: $27.89000
In Stock: 28100
DP8421ATVX-25 Specification
Specification
Part No
DP8421ATVX-25
Category
Memory - Controllers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (25.13x25.13)
DP8421ATVX-25 PDF Datasheet
DP8421ATVX-25 Related Parts
DP8409AD
DP8409AD
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8419V-70
DP8419V-70
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8420AV-20
DP8420AV-20
National Semiconductor
DRAM CONTROLLER, CMOS
DP8420AVX-25
DP8420AVX-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8420V-33
DP8420V-33
National Semiconductor
DRAM CONTROLLER, 256K X 1 PQCC68
DP8421ATV-25
DP8421ATV-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC68
DP8421AV-20
DP8421AV-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AV-25
DP8421AV-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8421AV-25
DP8421AV-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AVX-20
DP8421AVX-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AVX-25
DP8421AVX-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8422ATV-25
DP8422ATV-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC84
DP8421ATVX-25 Compare Parts
  • DP8421ATVX-25 vs DP84T22V-25
  • DP8421ATVX-25 vs DP8440VLJ-25
  • DP8421ATVX-25 vs DP8431VX-33
  • DP8421ATVX-25 vs DP8430V-33
  • DP8421ATVX-25 vs DP8429VX-70
  • DP8421ATVX-25 vs DP8422VX-33
  • DP8421ATVX-25 vs DP8422V-33
  • DP8421ATVX-25 vs DP8422AVX-25
  • DP8421ATVX-25 vs DP8422AVX-25
  • DP8421ATVX-25 vs DP8422AVX-20
  • DP8421ATVX-25 vs DP8422AV-25
  • DP8421ATVX-25 vs DP8422AV-25
  • DP8421ATVX-25 vs DP8422AV-20
  • DP8421ATVX-25 vs DP8422ATVX-25
  • DP8421ATVX-25 vs DP8422ATV-25
  • DP8421ATVX-25 vs DP8421AVX-25
  • DP8421ATVX-25 vs DP8421AVX-20
  • DP8421ATVX-25 vs DP8421AV-25
  • DP8421ATVX-25 vs DP8421AV-25
  • DP8421ATVX-25 vs DP8421AV-20
  • DP8421ATVX-25 vs DP8421ATV-25
  • DP8421ATVX-25 vs DP8420V-33
  • DP8421ATVX-25 vs DP8420AVX-25
  • DP8421ATVX-25 vs DP8420AV-20
  • DP8421ATVX-25 vs DP8419V-70
  • DP8421ATVX-25 vs DP8409AD
  • DP8421ATVX-25 vs DP8429TD-70
  • DP8421ATVX-25 vs DP8429D-MSP
  • DP8421ATVX-25 vs DP8429D-80
  • DP8421ATVX-25 vs DP8429D-70
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.