☰
CLC031AVEC
CLC031AVEC
Obsolete
Description:  CONSUMER CIRCUIT, PQFP64
Manufacturer:  National Semiconductor
Datasheet:   CLC031AVEC Datasheet
History Price: $36.99000
In Stock: 23120
CLC031AVEC Specification
Specification
Part No
CLC031AVEC
Category
Linear - Video Processing
Manufacturer
National Semiconductor
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer/Descrambler
Applications
Consumer Video
Standards
SMPTE
Control Interface
Serial
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
CLC031AVEC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller