Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD74HCT86F
CD74HCT86F
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP SOEIAJ-14
Manufacturer:
Harris Corporation
Datasheet:
CD74HCT86F Datasheet
History Price: Active
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HCT86F Specification
Specification
Part No
CD74HCT86F
Category
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
4mA, 4mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
32ns @ 4.5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.209", 5.30mm Width)
CD74HCT86F PDF Datasheet
CD74HCT86F Datasheet
Click and Download: CD74HCT86F Datasheet
CD74HCT86F Related Parts
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74HCT86F Compare Parts
CD74HCT86F vs CD74HCU04PWR
CD74HCT86F vs CD74HCU04MT
CD74HCT86F vs CD74HCU04M96G4
CD74HCT86F vs CD74HCU04M96E4
CD74HCT86F vs CD74HCU04M96
CD74HCT86F vs CD74HCU04M
CD74HCT86F vs CD74HCU04EG4
CD74HCT86F vs CD74HCU04E
CD74HCT86F vs CD74HCU04E
CD74HCT86F vs CD74HCT86MT
CD74HCT86F vs CD74HCT86MS2074
CD74HCT86F vs CD74HCT86M96
CD74HCT86F vs CD74HCT86M
CD74HCT86F vs CD74HCT86M
CD74HCT86F vs CD74HCT86EX
CD74HCT86F vs CD74HCT86EG4
CD74HCT86F vs CD74HCT86E
CD74HCT86F vs CD74HCT86E
CD74HCT86F vs CD74HCT4075M96
CD74HCT86F vs CD74HCT4075M
CD74HCT86F vs CD74HCT4075E
CD74HCT86F vs CD74HCT4075E
CD74HCT86F vs CD74HCT4002E
CD74HCT86F vs CD74HCT32MT
CD74HCT86F vs CD74HCT32ME4
CD74HCT86F vs CD74HCT32M96
CD74HCT86F vs CD74HCT32M96
CD74HCT86F vs CD74HCT32M
CD74HCT86F vs CD74HCT32M
CD74HCT86F vs CD74HCT32ER2489
CD74HCT86F vs CD74HCT32EG4
CD74HCT86F vs CD74HCT32E
CD74HCT86F vs CD74HCT32E
CD74HCT86F vs CD74HCT30MT
CD74HCT86F vs CD74HCT30M96
CD74HCT86F vs CD74HCT30M
CD74HCT86F vs CD74HCT30M
CD74HCT86F vs CD74HCT30EX
CD74HCT86F vs CD74HCT30EG4
CD74HCT86F vs CD74HCT30E
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much