Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD54ACT238F3A
CD54ACT238F3A
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
3-LINE TO 8-LINE DECODER/DEMUX
Manufacturer:
Harris Corporation
Datasheet:
CD54ACT238F3A Datasheet
History Price: $3.52000
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD54ACT238F3A Specification
Specification
Part No
CD54ACT238F3A
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
CD54ACT238F3A PDF Datasheet
CD54ACT238F3A Datasheet
Click and Download: CD54ACT238F3A Datasheet
CD54ACT238F3A Related Parts
CD54AC138F/3A
Harris Corporation
3-LINE TO 8-LINE DECODER/DEMUX
CD54AC138F3A
Texas Instruments
CD54AC138 3-LINE TO 8-LINE INVER
CD54AC139F3A
Harris Corporation
DECODER/DRIVER, AC SERIES
CD54AC158F3A
Harris Corporation
QUAD 2-INPUT MULTIPLEXER
CD54AC238F3A
Harris Corporation
3-TO-8 LINE DECODER/DEMUX
CD54AC257F3A
Harris Corporation
MUX, AC SERIES
CD54AC258F3A
Harris Corporation
QUAD 2-INPUT MUX
CD54ACT138F3A
Harris Corporation
DECODER/DRIVER, ACT SERIES
CD54ACT139F3A
Texas Instruments
CD54ACT139 DUAL 2-TO-4 LINE DECO
CD54ACT151F/3A
Harris Corporation
8-INPUT MULTIPLEXER
CD54ACT153F3A
Texas Instruments
CD54ACT153 DUAL 4-INPUT MULTIPLE
CD54ACT158F3A
Harris Corporation
INVERTING QUAD 2-INPUT MUX
CD54ACT238F3A Compare Parts
CD54ACT238F3A vs CD54HCT356F
CD54ACT238F3A vs CD54HCT354F3A
CD54ACT238F3A vs CD54HCT354F
CD54ACT238F3A vs CD54HCT257F3A
CD54ACT238F3A vs CD54HCT158F3A
CD54ACT238F3A vs CD54HCT157F3A
CD54ACT238F3A vs CD54HCT153F3A
CD54ACT238F3A vs CD54HCT151F3A
CD54ACT238F3A vs CD54HCT139F
CD54ACT238F3A vs CD54HCT139F
CD54ACT238F3A vs CD54HCT138F
CD54ACT238F3A vs CD54HCT137F3A
CD54ACT238F3A vs CD54HC4515F
CD54ACT238F3A vs CD54HC42F3A
CD54ACT238F3A vs CD54HC354F3A
CD54ACT238F3A vs CD54HC258F3A
CD54ACT238F3A vs CD54HC157F3A
CD54ACT238F3A vs CD54HC157F
CD54ACT238F3A vs CD54HC154F3A
CD54ACT238F3A vs CD54HC153F3A
CD54ACT238F3A vs CD54HC138F
CD54ACT238F3A vs CD54ACT257F3A
CD54ACT238F3A vs CD54ACT158F3A
CD54ACT238F3A vs CD54ACT153F3A
CD54ACT238F3A vs CD54ACT151F/3A
CD54ACT238F3A vs CD54ACT139F3A
CD54ACT238F3A vs CD54ACT138F3A
CD54ACT238F3A vs CD54AC258F3A
CD54ACT238F3A vs CD54AC257F3A
CD54ACT238F3A vs CD54AC238F3A
CD54ACT238F3A vs CD54AC158F3A
CD54ACT238F3A vs CD54AC139F3A
CD54ACT238F3A vs CD54AC138F3A
CD54ACT238F3A vs CD54AC138F/3A
CD54ACT238F3A vs CD54HCT258F3A
CD54ACT238F3A vs CD54HCT257F3A
CD54ACT238F3A vs CD54HCT257F
CD54ACT238F3A vs CD54HCT251F3A
CD54ACT238F3A vs CD54HCT238F3A
CD54ACT238F3A vs CD54HCT158F3A
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!