Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi CD4724BCN
CD4724BCN
Obsolete
Logic - Latches
Description:
IC ADDRESSABLE LATCH 8BIT 16PPIP
Manufacturer:
onsemi
Datasheet:
CD4724BCN Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4724BCN Specification
Specification
Part No
CD4724BCN
Category
Logic - Latches
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
1:8
Output Type
Standard
Voltage - Supply
3V ~ 15V
Independent Circuits
1
Delay Time - Propagation
50ns
Current - Output High, Low
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4724BCN PDF Datasheet
CD4724BCN Datasheet
Click and Download: CD4724BCN Datasheet
CD4724BCN Related Parts
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4724BCN Compare Parts
CD4724BCN vs CD4724BPWRE4
CD4724BCN vs CD4724BPWR
CD4724BCN vs CD4724BPWG4
CD4724BCN vs CD4724BPWE4
CD4724BCN vs CD4724BPW
CD4724BCN vs CD4724BNSRG4
CD4724BCN vs CD4724BNSRE4
CD4724BCN vs CD4724BNSR
CD4724BCN vs CD4724BFX
CD4724BCN vs CD4724BF3A
CD4724BCN vs CD4724BF
CD4724BCN vs CD4724BE
CD4724BCN vs CD4724BD
CD4724BCN vs CD4724BCMX
CD4724BCN vs CD4724BCMX
CD4724BCN vs CD4724BCM
CD4724BCN vs CD4723BCN
CD4724BCN vs CD4508BPWR
CD4724BCN vs CD4508BPW
CD4724BCN vs CD4508BNSR
CD4724BCN vs CD4508BNS
CD4724BCN vs CD4508BM96
CD4724BCN vs CD4508BM
CD4724BCN vs CD4508BEG4
CD4724BCN vs CD4508BE
CD4724BCN vs CD4508BD3
CD4724BCN vs CD4508BD
CD4724BCN vs CD4099BPWR
CD4724BCN vs CD4099BPWG4
CD4724BCN vs CD4099BPWE4
CD4724BCN vs CD4099BPW
CD4724BCN vs CD4099BNSR
CD4724BCN vs CD4099BNS
CD4724BCN vs CD4099BMT
CD4724BCN vs CD4099BMG4
CD4724BCN vs CD4099BM96
CD4724BCN vs CD4099BM
CD4724BCN vs CD4099BK
CD4724BCN vs CD4099BFX
CD4724BCN vs CD4099BE
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right