☰
CD4052BCN
CD4052BCN
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4052BCN Datasheet
History Price: $0.41000
In Stock: 18720
CD4052BCN Specification
Specification
Part No
CD4052BCN
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-3db Bandwidth
40MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4052BCN PDF Datasheet
CD4052BCN Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BCN Description
The Fairchild Semiconductor CD4052BCN is a dual 4-channel analog multiplexer/demultiplexer designed for a variety of applications in analog signal routing. This device is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD4052BCN is particularly useful in applications where multiple analog signals need to be switched or routed to a single output, making it ideal for audio, video, and data communication systems.

## Overview

The CD4052BCN operates as a multiplexer (MUX) or demultiplexer (DEMUX), allowing users to select one of several input signals and route it to a single output. The device features two independent 4-channel multiplexers, which can be controlled by a set of digital select lines. This flexibility makes it suitable for a wide range of applications, including signal processing, data acquisition, and communication systems.

## Key Specifications

1. Input Voltage Range:
- The CD4052BCN can operate with a wide supply voltage range, typically from 3V to 15V. This versatility allows it to be used in various systems with different power supply requirements.

2. Analog Signal Range:
- The analog input signal range is typically from 0V to V_DD (the supply voltage), making it suitable for a variety of analog signal levels.

3. Channel Configuration:
- The device features two independent 4-channel multiplexers, allowing for the selection of one of four input signals for each multiplexer. This results in a total of eight input channels that can be routed to two outputs.

4. Control Logic:
- The CD4052BCN uses two select lines (S1 and S0) to control the multiplexing function. By applying different combinations of logic levels to these select lines, users can choose which input channel to connect to the output.

5. On-Resistance:
- The on-resistance (R_on) of the switches is typically around 100 ohms at V_DD = 5V, which is relatively low and ensures minimal signal distortion and loss when the switch is closed.

6. Propagation Delay:
- The propagation delay for the switching action is typically in the range of 10 to 50 nanoseconds, depending on the supply voltage and load conditions. This fast switching capability is essential for high-speed applications.

7. Power Consumption:
- The CD4052BCN features low power consumption, typically drawing only a few microamperes in static conditions. This characteristic makes it suitable for battery-powered applications.

8. Package Type:
- The device is available in a 16-pin DIP (Dual In-line Package) and a 16-pin SOIC (Small Outline Integrated Circuit) package, providing flexibility for different PCB layouts and designs.

9. Temperature Range:
- The operating temperature range for the CD4052BCN is typically from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

## Applications

The CD4052BCN is suitable for a wide range of applications, including:

- Audio Signal Routing: Used in audio mixing consoles and signal processing equipment to switch between different audio sources.
- Data Acquisition Systems: Facilitates the selection of multiple sensor outputs for data collection and processing.
- Communication Systems: Enables the routing of signals in telecommunication equipment and data transmission systems.
- Video Signal Switching: Used in video processing applications to switch between different video sources.

## Conclusion

In summary, the Fairchild Semiconductor CD4052BCN is a versatile and efficient dual 4-channel analog multiplexer/demultiplexer that meets the demands of modern electronic applications. With its wide input voltage range, low on-resistance, and low power consumption, the CD4052BCN is an excellent choice for designers looking to implement analog signal routing in their systems. Its compact package and robust performance characteristics make it a reliable solution for a variety of applications, from audio and video processing to data acquisition and communication systems.
CD4052BCN Compare Parts
  • CD4052BCN vs CD4097BPWRE4
  • CD4052BCN vs CD4097BPWR
  • CD4052BCN vs CD4097BPW
  • CD4052BCN vs CD4097BNSRG4
  • CD4052BCN vs CD4097BNSRE4
  • CD4052BCN vs CD4097BNSR
  • CD4052BCN vs CD4097BMG4
  • CD4052BCN vs CD4097BME4
  • CD4052BCN vs CD4097BM96G4
  • CD4052BCN vs CD4097BM96E4
  • CD4052BCN vs CD4097BM96
  • CD4052BCN vs CD4097BM
  • CD4052BCN vs CD4097BE
  • CD4052BCN vs CD4067BPWRG4
  • CD4052BCN vs CD4067BPWRE4
  • CD4052BCN vs CD4067BPWR
  • CD4052BCN vs CD4067BPWG4
  • CD4052BCN vs CD4067BPW
  • CD4052BCN vs CD4067BNSRG4
  • CD4052BCN vs CD4067BNSRE4
  • CD4052BCN vs CD4067BNSR
  • CD4052BCN vs CD4067BME4
  • CD4052BCN vs CD4067BM96G4
  • CD4052BCN vs CD4067BM96E4
  • CD4052BCN vs CD4067BM96
  • CD4052BCN vs CD4067BM
  • CD4052BCN vs CD4067BF3A
  • CD4052BCN vs CD4067BEG4
  • CD4052BCN vs CD4067BE
  • CD4052BCN vs CD4066BK
  • CD4052BCN vs CD4066BD3
  • CD4052BCN vs CD4053BQM96Q1
  • CD4052BCN vs CD4053BQM96G4Q1
  • CD4052BCN vs CD4053BPWRG4
  • CD4052BCN vs CD4053BPWRG3
  • CD4052BCN vs CD4053BPWRE4
  • CD4052BCN vs CD4053BPWR
  • CD4052BCN vs CD4053BPW
  • CD4052BCN vs CD4053BNSR
  • CD4052BCN vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.