☰
CD4050BM
CD4050BM
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD4050BM Datasheet
History Price: $0.06000
In Stock: 38480
CD4050BM Specification
Specification
Part No
CD4050BM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
8mA, 48mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4050BM PDF Datasheet
CD4050BM Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4050BM Description
The Harris Corporation CD4050BM is a versatile hex buffer and inverter integrated circuit (IC) that is widely used in digital electronics. This device is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic ICs, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD4050BM is particularly useful for interfacing between different logic levels and for signal buffering applications.

## Overview

The CD4050BM consists of six independent buffer/inverter circuits, which can be used to convert a logic level signal into a higher or lower voltage level, depending on the configuration. This IC is designed to provide high-speed operation while maintaining low power consumption, making it suitable for a variety of applications in both consumer and industrial electronics.

## Key Specifications

1. Functionality: Hex buffer/inverter
2. Number of Gates: 6
3. Supply Voltage (V_DD):
- Minimum: 3V
- Maximum: 15V
4. Input Voltage Range: 0V to V_DD
5. Output Voltage Levels:
- High Level (V_OH): V_DD - 0.1V (typical)
- Low Level (V_OL): 0.1V (typical)
6. Input Current (I_IN):
- Maximum: ±1 µA (at V_DD = 15V)
7. Output Current (I_OUT):
- Maximum: ±5 mA
8. Propagation Delay:
- Typical: 10 ns (at V_DD = 5V)
- Maximum: 20 ns (at V_DD = 15V)
9. Power Dissipation:
- Maximum: 1 mW (at V_DD = 5V)
10. Temperature Range:
- Operating: -55°C to +125°C
11. Package Type: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Features

- High Noise Immunity: The CD4050BM is designed to provide excellent noise margins, making it suitable for use in environments with electrical interference.
- Low Power Consumption: The CMOS technology used in this IC allows for low static power consumption, which is beneficial for battery-operated devices.
- Wide Supply Voltage Range: The ability to operate from 3V to 15V makes the CD4050BM versatile for various applications and compatible with different logic families.
- Multiple Gates: With six independent buffer/inverter circuits in a single package, the CD4050BM provides flexibility and reduces the need for multiple ICs in a design.
- Ease of Use: The straightforward pin configuration and functionality make it easy to integrate into existing designs.

## Applications

The CD4050BM is suitable for a wide range of applications, including:

- Signal Buffering: Used to buffer signals between different logic levels, ensuring signal integrity and reducing loading effects on previous stages.
- Level Shifting: Ideal for interfacing between different voltage logic families, such as converting 3.3V logic to 5V logic.
- Data Communication: Can be used in communication systems to drive long lines or to isolate different parts of a circuit.
- Switching Applications: Useful in applications where signals need to be inverted or buffered before being sent to other components.
- Consumer Electronics: Commonly found in various consumer devices, including remote controls, audio equipment, and home appliances.

## Conclusion

The Harris Corporation CD4050BM is a highly versatile hex buffer and inverter IC that offers a range of features suitable for various digital applications. Its low power consumption, high noise immunity, and wide operating voltage range make it an excellent choice for interfacing and signal conditioning tasks in both consumer and industrial electronics. With its multiple gates in a single package, the CD4050BM provides flexibility and efficiency, making it a popular choice among engineers and designers in the field of digital electronics.
CD4050BM Compare Parts
  • CD4050BM vs CD4503BPWRE4
  • CD4050BM vs CD4503BPWR
  • CD4050BM vs CD4503BPW
  • CD4050BM vs CD4503BNSR
  • CD4050BM vs CD4503BMT
  • CD4050BM vs CD4503BM96
  • CD4050BM vs CD4503BM
  • CD4050BM vs CD4503BF
  • CD4050BM vs CD4503BEG4
  • CD4050BM vs CD4503BEE4
  • CD4050BM vs CD4503BE
  • CD4050BM vs CD4503BE
  • CD4050BM vs CD4503BD3
  • CD4050BM vs CD4503BCN
  • CD4050BM vs CD4502BPWR
  • CD4050BM vs CD4502BPW
  • CD4050BM vs CD4502BNSR
  • CD4050BM vs CD4502BM96
  • CD4050BM vs CD4502BM
  • CD4050BM vs CD4502BK3
  • CD4050BM vs CD4502BEG4
  • CD4050BM vs CD4502BE
  • CD4050BM vs CD4502BE
  • CD4050BM vs CD4502BD3
  • CD4050BM vs CD4050BPWR
  • CD4050BM vs CD4050BPW
  • CD4050BM vs CD4050BNSR
  • CD4050BM vs CD4050BK
  • CD4050BM vs CD4050BF
  • CD4050BM vs CD4050BEX
  • CD4050BM vs CD4050BE
  • CD4050BM vs CD4050BE
  • CD4050BM vs CD4050BDWR
  • CD4050BM vs CD4050BDW
  • CD4050BM vs CD4050BDT
  • CD4050BM vs CD4050BDRG4
  • CD4050BM vs CD4050BDR
  • CD4050BM vs CD4050BDE4
  • CD4050BM vs CD4050BD3
  • CD4050BM vs CD4050BD
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!