Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  Logic - Gates and Inverters  /  Texas Instruments CD4030BM96
CD4030BM96
CD4030BM96
Texas Instruments

CD4030BM96

Active Active
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   Datasheet CD4030BM96 Datasheet
3D Model Icon

CD4030BM96 Stock: 38600

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

CD4030BM96 Distributors

 
Distributors
Mfr Part
Stock
 
 
Slogan
Updated
 
$
05/10/2024
 
$
05/10/2024
 
$
05/10/2024

CD4030BM96 Specification

Technical Parameter
Mfr Part
Manufacturer
Series
4000B
Packaging
Tape & Reel (TR)
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)

CD4030BM96 PDF Datasheet

CD4030BM96 Datasheet
Click and Download: CD4030BM96 Datasheet

CD4030BM96 Related Parts

CD4000AK
CD4000BD
CD4000BE
CD4000BK3
CD4001AK3
CD4001BCM
CD4001BCMX
CD4001BCN
CD4001BCSJ
CD4001BCSJX
CD4001BD
CD4001BD3

CD4030BM96 Compare Parts

  • CD4030BM96 vs CD4572UBNS
  • CD4030BM96 vs CD4093BQM96Q1
  • CD4030BM96 vs CD4093BQM96G4Q1
  • CD4030BM96 vs CD4093BPWR
  • CD4030BM96 vs CD4093BPW
  • CD4030BM96 vs CD4093BNSRG4
  • CD4030BM96 vs CD4093BNSR
  • CD4030BM96 vs CD4093BNS
  • CD4030BM96 vs CD4093BMW/883
  • CD4030BM96 vs CD4093BMT
  • CD4030BM96 vs CD4093BMG4
  • CD4030BM96 vs CD4093BM96G4
  • CD4030BM96 vs CD4093BM96E4
  • CD4030BM96 vs CD4093BM96
  • CD4030BM96 vs CD4093BM
  • CD4030BM96 vs CD4093BM
  • CD4030BM96 vs CD4093BK3
  • CD4030BM96 vs CD4093BK
  • CD4030BM96 vs CD4093BEE4
  • CD4030BM96 vs CD4093BE
  • CD4030BM96 vs CD4093BD
  • CD4030BM96 vs CD4093BCN
  • CD4030BM96 vs CD4093BCMX
  • CD4030BM96 vs CD4093BCM
  • CD4030BM96 vs CD4082BPWRE4
  • CD4030BM96 vs CD4082BPWR
  • CD4030BM96 vs CD4082BPW
  • CD4030BM96 vs CD4082BNSR
  • CD4030BM96 vs CD4082BNS
  • CD4030BM96 vs CD4082BMT
  • CD4030BM96 vs CD4082BM96
  • CD4030BM96 vs CD4082BM
  • CD4030BM96 vs CD4082BF3A
  • CD4030BM96 vs CD4082BF3A
  • CD4030BM96 vs CD4082BF
  • CD4030BM96 vs CD4082BEG4
  • CD4030BM96 vs CD4082BE
  • CD4030BM96 vs CD4082BD3
  • CD4030BM96 vs CD4082BD
  • CD4030BM96 vs CD4081BPWR
  • CD4030BM96 Equivalent
  • CD4081BPWR Customer Reviews

    5.0 / 5.0
    Customer Reviews
    86 Reviews
    V***s
    Spain
    5 stars
    2023-06-29 02:47
    It arrived on time, without damage, test is missing, happy with the purchase.
    F***o
    Italy
    5 stars
    2023-06-29 07:42
    Everything OK great product fast delivery thank you very much.
    A***i
    Poland
    5 stars
    2023-06-28 06:36
    Fast, efficient, no problems. RECOMMEND!
    R***e
    Spain
    5 stars
    2023-06-30 18:21
    Perfect, thank you!!
    G***a
    Italy
    5 stars
    2023-04-11 07:08
    Excellent as in description also tested ok
    E***i
    United States
    5 stars
    2023-06-28 07:12
    Arrived very fast, congratulations to the seller is Alli, I have not tested yet.