☰
CD40105BD
CD40105BD
Active
Description:  4-BIT X 16 FIFO BUFFER REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD40105BD Datasheet
History Price: $4.63000
In Stock: 42025
CD40105BD Specification
Specification
Part No
CD40105BD
Category
Logic - FIFOs Memory
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16 x 4
Function
Asynchronous
Data Rate
4MHz
Access Time
-
Voltage - Supply
3 V ~ 18 V
Current - Supply (Max)
100μA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD40105BD PDF Datasheet
CD40105BD Related Parts
CD40105BE
CD40105BE
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BE
CD40105BE
Texas Instruments
IC FIFO REGISTER HV LP 16-DIP
CD40105BEX
CD40105BEX
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BF
CD40105BF
Texas Instruments
CD40105B-MIL CMOS 4-BIT-BY-16-WO
CD40105BFX
CD40105BFX
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BK3
CD40105BK3
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BF
CD40105BF
Texas Instruments
CMOS 4-BIT-BY-16-WORD FIFO REGIS
CD40105BF3A
CD40105BF3A
Texas Instruments
CMOS 4-BIT-BY-16-WORD FIFO REGIS
CD40105BD Compare Parts
  • CD40105BD vs CD40105BFX
  • CD40105BD vs CD40105BF
  • CD40105BD vs CD40105BEX
  • CD40105BD vs CD40105BE
  • CD40105BD vs CD40105BE
  • CD40105BD vs CD40105BF3A
  • CD40105BD vs CD40105BF
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.