74ACTQ245QSC-G
74ACTQ245QSC-G
Active
Description:  74ACTQ245QSC-G
Manufacturer:  Rochester Electronics
History Price: $10.67000
In Stock: 38700
74ACTQ245QSC-G Specification
Specification
Part No
74ACTQ245QSC-G
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74ACTQ245QSC-G Related Parts
74AC521SC-G
74AC521SC-G
Rochester Electronics
74AC521SC-G
74AHC164D112
74AHC164D112
NXP Semiconductors
NOW NEXPERIA 74AHC164D - SERIAL
74AHC1G32GW-Q100125
74AHC1G32GW-Q100125
Nexperia
NOW NEXPERIA 74AHC1G32GW-Q100 -
74AHC1G4210GW-Q100125
74AHC1G4210GW-Q100125
Nexperia
NOW NEXPERIA 74AHC1G4210GW-Q100
74AHC2G00DC125
74AHC2G00DC125
NXP Semiconductors
NOW NEXPERIA 74AHC2G00DC-Q100 -
74AHC2G08DP-Q100,125
74AHC2G08DP-Q100,125
Nexperia
NOW NEXPERIA 74AHC2G08DP-Q100 -
74AHC2G32DC125
74AHC2G32DC125
NXP Semiconductors
NOW NEXPERIA 74AHC2G32DC - OR GA
74AHC595PW653
74AHC595PW653
Nexperia
NOW NEXPERIA 74AHC595PW - SERIAL
74AHC595PW653
74AHC595PW653
NXP Semiconductors
NOW NEXPERIA 74AHC595PW - SERIAL
74AHCT374D118
74AHCT374D118
NXP Semiconductors
NOW NEXPERIA 74AHCT374D - BUS DR
74AHCT594PW112
74AHCT594PW112
NXP Semiconductors
NOW NEXPERIA 74AHCT594PW - SERIA
74AHCT594PW118
74AHCT594PW118
Nexperia
NOW NEXPERIA 74AHCT594PW - SERIA
74ACTQ245QSC-G Description
The Rochester Electronics 74ACTQ245QSC-G is a high-speed, low-power octal transceiver designed for use in various digital applications. This device is part of the 74ACT family of logic devices, which are known for their advanced CMOS technology, providing high-speed operation while maintaining low power consumption. The 74ACTQ245QSC-G is particularly useful in applications requiring bidirectional data transfer between two buses.

## Overview

The 74ACTQ245QSC-G is an octal transceiver with 3-state outputs, meaning it can drive data onto a bus or receive data from a bus. It features a dual supply voltage capability, allowing it to interface with different logic levels. This makes it suitable for interfacing between 5V and 3.3V systems, which is common in modern electronic designs.

## Key Features

1. Bidirectional Data Transfer: The device supports bidirectional data flow, allowing data to be transmitted and received on the same pins, which is essential for many communication protocols.

2. 3-State Outputs: The outputs can be placed in a high-impedance state, allowing multiple devices to share the same bus without interference.

3. Wide Supply Voltage Range: The 74ACTQ245QSC-G operates with a supply voltage range of 4.5V to 5.5V, making it compatible with various logic levels.

4. High-Speed Operation: With a maximum propagation delay of 5 ns at 5V, the device is suitable for high-speed applications, ensuring quick data transfer.

5. Low Power Consumption: The device is designed to consume minimal power, making it ideal for battery-operated devices and energy-efficient applications.

6. TTL Compatible: The 74ACT series is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with other TTL devices.

## Specifications

Here are the detailed specifications for the Rochester Electronics 74ACTQ245QSC-G:

- Part Number: 74ACTQ245QSC-G
- Type: Octal Transceiver
- Package: SOIC-20 (Small Outline Integrated Circuit)
- Number of Channels: 8
- Supply Voltage (V_CC): 4.5V to 5.5V
- Input Voltage Levels:
- V_IL (Maximum Input Low Voltage): 0.8V
- V_IH (Minimum Input High Voltage): 2.0V
- Output Voltage Levels:
- V_OL (Maximum Output Low Voltage): 0.4V at 24mA
- V_OH (Minimum Output High Voltage): 4.2V at -24mA
- Propagation Delay (t_PD):
- 5 ns (typical) at V_CC = 5V
- Power Dissipation:
- 0.5 mA (maximum) at V_CC = 5V
- Operating Temperature Range: -40°C to +85°C
- Input Capacitance: 5 pF (typical)
- Output Capacitance: 10 pF (typical)

## Applications

The 74ACTQ245QSC-G is suitable for a wide range of applications, including:

- Data Bus Interfaces: It can be used to connect different data buses in a system, facilitating communication between various components.
- Level Shifting: The device can be employed to shift voltage levels between different logic families, making it ideal for mixed-voltage systems.
- Microcontroller Interfaces: It is commonly used to interface microcontrollers with peripheral devices, ensuring reliable data transfer.
- Communication Systems: The transceiver is suitable for use in communication protocols where bidirectional data flow is required.

## Conclusion

The Rochester Electronics 74ACTQ245QSC-G is a highly versatile octal transceiver that offers excellent performance in a compact package. Its ability to support bidirectional data transfer, combined with its high-speed operation and low power consumption, makes it an ideal choice for a variety of digital applications. Whether used in data bus interfaces, level shifting, or microcontroller communication, the 74ACTQ245QSC-G is a reliable component that meets the demands of modern electronic designs.
74ACTQ245QSC-G Compare Parts
  • 74ACTQ245QSC-G vs 74AVCH2T45GF115
  • 74ACTQ245QSC-G vs 74AVCH16245DGG112
  • 74ACTQ245QSC-G vs 74AVC9112GT
  • 74ACTQ245QSC-G vs 74AVC16836ADGG112
  • 74ACTQ245QSC-G vs 74AHCT74D-Q100,118
  • 74ACTQ245QSC-G vs 74AHCT594PW118
  • 74ACTQ245QSC-G vs 74AHCT594PW112
  • 74ACTQ245QSC-G vs 74AHCT374D118
  • 74ACTQ245QSC-G vs 74AHC595PW653
  • 74ACTQ245QSC-G vs 74AHC595PW653
  • 74ACTQ245QSC-G vs 74AHC2G32DC125
  • 74ACTQ245QSC-G vs 74AHC2G08DP-Q100,125
  • 74ACTQ245QSC-G vs 74AHC2G00DC125
  • 74ACTQ245QSC-G vs 74AHC1G4210GW-Q100125
  • 74ACTQ245QSC-G vs 74AHC1G32GW-Q100125
  • 74ACTQ245QSC-G vs 74AHC164D112
  • 74ACTQ245QSC-G vs 74AC521SC-G
  • 74ACTQ245QSC-G vs 74AXP2T08GF
  • 74ACTQ245QSC-G vs 74AS866AN
  • 74ACTQ245QSC-G vs 74ALS8161NT
  • 74ACTQ245QSC-G vs 74ALS646FN
  • 74ACTQ245QSC-G vs 74AL11004DWR
  • 74ACTQ245QSC-G vs 74ACTQ245MTC-G
  • 74ACTQ245QSC-G vs 74ACTQ16543MTD-G
  • 74ACTQ245QSC-G vs 74ACTQ16245SSC-G
  • 74ACTQ245QSC-G vs 74ACTQ16244SSC-G
  • 74ACTQ245QSC-G vs 74ACT1139D
  • 74ACTQ245QSC-G vs 74ACQ245SC-G
  • 74ACTQ245QSC-G vs 74ALVC162268APA
  • 74ACTQ245QSC-G vs 74ALVCH16903A4PA
  • 74ACTQ245QSC-G vs 74ALVCH16843APA
  • 74ACTQ245QSC-G vs 74ALVCH16540APA
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.