5962-8976501EA
5962-8976501EA
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  Harris Corporation
History Price: $18.60000
In Stock: 11400
5962-8976501EA Specification
Specification
Part No
5962-8976501EA
Category
Logic - Specialty Logic
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
2V ~ 6V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
5962-8976501EA PDF Datasheet
5962-8976501EA Related Parts
5962-9172701Q3A
5962-9172701Q3A
Texas Instruments
SN54BCT8374A SCAN TEST DEVICES W
5962-9172701QLA
5962-9172701QLA
Texas Instruments
SN54BCT8374A SCAN TEST DEVICES W
5962-9323901Q3A
5962-9323901Q3A
Texas Instruments
SN54ACT8997 SCAN PATH LINKERS WI
5962-7604301VEA
5962-7604301VEA
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
5962-9758701Q2A
5962-9758701Q2A
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
5962-9758701QEA
5962-9758701QEA
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
5962-8976501EA Compare Parts
  • 5962-8976501EA vs 5962-9172701QLA
  • 5962-8976501EA vs 5962-9172701Q3A
  • 5962-8976501EA vs 5962-9758701QEA
  • 5962-8976501EA vs 5962-9758701Q2A
  • 5962-8976501EA vs 5962-7604301VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.