☰
TL431AID
TL431AID
Active
Description:  IC VREF SHUNT ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL431AID Datasheet
History Price: $0.89000
In Stock: 39720
TL431AID Specification
Specification
Part No
TL431AID
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL431AID Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431AID Description
Overview of STMicroelectronics TL431AID

The TL431AID is a programmable shunt voltage reference from STMicroelectronics, widely used in various electronic applications for voltage regulation and reference. This device is designed to provide a stable reference voltage with high accuracy and low temperature drift, making it suitable for power supply circuits, battery management systems, and precision measurement applications. The TL431AID is known for its versatility, ease of use, and reliability in demanding environments.

Key Specifications

- Reference Voltage: The TL431AID provides a programmable output voltage that can be set between 1.24 V and 36 V. This flexibility allows it to be tailored to specific application requirements.

- Temperature Coefficient: The device features a low temperature coefficient of 50 ppm/°C, ensuring that the reference voltage remains stable across a wide temperature range, which is critical for precision applications.

- Output Current: The TL431AID can source or sink up to 100 mA of output current, providing sufficient drive capability for various loads in different circuit configurations.

- Dynamic Output Impedance: The dynamic output impedance is typically 0.2 Ω, which helps maintain a stable output voltage under varying load conditions.

- Input Voltage Range: The device operates with an input voltage range of 2.5 V to 36 V, making it compatible with a wide variety of power supply designs.

- Power Dissipation: The maximum power dissipation is 500 mW, allowing the device to operate efficiently without overheating in typical applications.

- Package Type: The TL431AID is available in a compact TO-92 package, which is suitable for through-hole mounting, as well as in surface-mount options like the SOT-23 package, facilitating easy integration into various circuit designs.

- Reference Accuracy: The reference voltage accuracy is typically ±1%, ensuring reliable performance in precision applications.

Applications

The TL431AID is utilized in a wide range of applications, including:

- Power Supply Regulation: It is commonly used in switching power supplies and linear regulators to provide a stable reference voltage for feedback control.

- Battery Management Systems: The device is ideal for monitoring and regulating battery voltages, ensuring safe and efficient operation in battery-powered devices.

- Voltage Monitoring: The TL431AID can be employed in voltage monitoring circuits, providing accurate voltage references for measurement and control systems.

- LED Drivers: It is also used in LED driver circuits to maintain consistent brightness levels by regulating the output current.

Conclusion

The STMicroelectronics TL431AID is a highly versatile and reliable programmable shunt voltage reference that excels in providing stable and accurate voltage references across a variety of applications. With its wide input voltage range, low temperature coefficient, and robust output current capabilities, it is an excellent choice for engineers looking to enhance the performance of their power supply and regulation circuits. Its compact packaging options and ease of use further contribute to its popularity in modern electronic designs, making it a valuable component in both consumer and industrial applications.
TL431AID Compare Parts
  • TL431AID vs TL432QPK
  • TL431AID vs TL432QDBZTG4
  • TL431AID vs TL432QDBZT
  • TL431AID vs TL432QDBZRG4
  • TL431AID vs TL432QDBZR
  • TL431AID vs TL432QDBVTG4
  • TL431AID vs TL432QDBVTE4
  • TL431AID vs TL432QDBVT
  • TL431AID vs TL432QDBVRG4
  • TL431AID vs TL432QDBVRE4
  • TL431AID vs TL432QDBVR
  • TL431AID vs TL432LIBQDBZRQ1
  • TL431AID vs TL432LIBQDBZR
  • TL431AID vs TL432LIBIDBZR
  • TL431AID vs TL432LIBEDBZRQ1
  • TL431AID vs TL432LIBCDBZR
  • TL431AID vs TL432LIAQDBZRQ1
  • TL431AID vs TL432LIAQDBZR
  • TL431AID vs TL432LIAIDBZR
  • TL431AID vs TL432LIAEDBZRQ1
  • TL431AID vs TL432LIACDBZR
  • TL431AID vs TL432IPKG3
  • TL431AID vs TL432IPK
  • TL431AID vs TL432IL3T
  • TL431AID vs TL432IDBZT
  • TL431AID vs TL432IDBZR
  • TL431AID vs TL432IDBVRG4
  • TL431AID vs TL432IDBVRE4
  • TL431AID vs TL432IDBVR
  • TL431AID vs TL432CPK
  • TL431AID vs TL432CDBZTG4
  • TL431AID vs TL432CDBZT
  • TL431AID vs TL432CDBZR
  • TL431AID vs TL432CDBVRG4
  • TL431AID vs TL432CDBVRE4
  • TL431AID vs TL432CDBVR
  • TL431AID vs TL432BSA-7
  • TL431AID vs TL432BQPKG3
  • TL431AID vs TL432BQPK
  • TL431AID vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you