☰
TL431ACD
TL431ACD
Active
Description:  IC VREF SHUNT ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL431ACD Datasheet
History Price: $1.00000
In Stock: 30050
TL431ACD Specification
Specification
Part No
TL431ACD
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL431ACD Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431ACD Description
The onsemi TL431ACD is a versatile, adjustable precision shunt voltage reference that is widely used in various electronic applications. It is designed to provide a stable reference voltage with high accuracy and low temperature drift, making it suitable for use in power supplies, voltage regulation, and signal conditioning circuits. The TL431ACD is particularly valued for its flexibility, allowing it to be configured for a wide range of output voltages.

## Overview

The TL431ACD operates as a three-terminal adjustable shunt regulator, which can be used to regulate voltage in a variety of applications. It features a reference voltage of 1.25V, which can be adjusted using external resistors to achieve the desired output voltage. The device is designed to operate over a wide input voltage range and can handle load currents up to 100 mA, making it suitable for both low-power and high-power applications.

## Key Features

1. Adjustable Output Voltage: The TL431ACD allows for an adjustable output voltage from 1.25V to 36V, providing flexibility for various applications.
2. High Accuracy: The device offers a typical reference voltage accuracy of ±1%, ensuring reliable performance in precision applications.
3. Low Temperature Coefficient: With a temperature coefficient of 50 ppm/°C (typical), the TL431ACD maintains stable performance across a wide temperature range.
4. Wide Input Voltage Range: The device can operate with input voltages ranging from 2.5V to 36V, making it versatile for different power supply designs.
5. High Output Current: The TL431ACD can source or sink up to 100 mA of output current, allowing it to drive various loads effectively.
6. Low Noise: The device features low output noise, which is essential for applications requiring high precision and stability.
7. Compact Package: The TL431ACD is available in a compact TO-92 package, making it suitable for space-constrained applications.

## Specifications

- Reference Voltage (VREF): 1.25V (typical)
- Adjustable Output Voltage Range: 1.25V to 36V
- Input Voltage Range: 2.5V to 36V
- Output Current: 0 mA to 100 mA
- Reference Voltage Accuracy: ±1% (at 25°C)
- Temperature Coefficient: 50 ppm/°C (typical)
- Dynamic Output Impedance: 0.2 Ω (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-92, SOT-23, and others

## Applications

The TL431ACD is suitable for a wide range of applications, including:

- Power Supply Regulation: Used in switching power supplies and linear regulators to provide stable output voltages.
- Voltage Reference: Acts as a precision voltage reference in various measurement and control systems.
- Signal Conditioning: Employed in circuits that require stable reference voltages for signal processing.
- Battery Management Systems: Utilized in battery chargers and management systems to monitor and regulate voltage levels.

## Conclusion

The onsemi TL431ACD is a highly versatile and reliable adjustable shunt voltage reference that meets the demands of modern electronic applications. With its wide input voltage range, high accuracy, and low temperature drift, it is an excellent choice for engineers looking to implement precise voltage regulation in their designs. Its compact size and ease of integration make it a popular choice across various industries, ensuring dependable performance in critical applications.
TL431ACD Compare Parts
  • TL431ACD vs TL432QPK
  • TL431ACD vs TL432QDBZTG4
  • TL431ACD vs TL432QDBZT
  • TL431ACD vs TL432QDBZRG4
  • TL431ACD vs TL432QDBZR
  • TL431ACD vs TL432QDBVTG4
  • TL431ACD vs TL432QDBVTE4
  • TL431ACD vs TL432QDBVT
  • TL431ACD vs TL432QDBVRG4
  • TL431ACD vs TL432QDBVRE4
  • TL431ACD vs TL432QDBVR
  • TL431ACD vs TL432LIBQDBZRQ1
  • TL431ACD vs TL432LIBQDBZR
  • TL431ACD vs TL432LIBIDBZR
  • TL431ACD vs TL432LIBEDBZRQ1
  • TL431ACD vs TL432LIBCDBZR
  • TL431ACD vs TL432LIAQDBZRQ1
  • TL431ACD vs TL432LIAQDBZR
  • TL431ACD vs TL432LIAIDBZR
  • TL431ACD vs TL432LIAEDBZRQ1
  • TL431ACD vs TL432LIACDBZR
  • TL431ACD vs TL432IPKG3
  • TL431ACD vs TL432IPK
  • TL431ACD vs TL432IL3T
  • TL431ACD vs TL432IDBZT
  • TL431ACD vs TL432IDBZR
  • TL431ACD vs TL432IDBVRG4
  • TL431ACD vs TL432IDBVRE4
  • TL431ACD vs TL432IDBVR
  • TL431ACD vs TL432CPK
  • TL431ACD vs TL432CDBZTG4
  • TL431ACD vs TL432CDBZT
  • TL431ACD vs TL432CDBZR
  • TL431ACD vs TL432CDBVRG4
  • TL431ACD vs TL432CDBVRE4
  • TL431ACD vs TL432CDBVR
  • TL431ACD vs TL432BSA-7
  • TL431ACD vs TL432BQPKG3
  • TL431ACD vs TL432BQPK
  • TL431ACD vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you