☰
LM317MT
LM317MT
Active
Description:  IC REG LIN POS ADJ 500MA TO220AB
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM317MT Datasheet
History Price: Active
In Stock: 4180
LM317MT Specification
Specification
Part No
LM317MT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
LM317MT Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317MT Compare Parts
  • LM317MT vs LM3940LD-3.3/NOPB
  • LM317MT vs LM3940J-3.3-SCD
  • LM317MT vs LM3940IT-3.3/NOPB
  • LM317MT vs LM3940IT-3.3
  • LM317MT vs LM3940ISX-3.3/NOPB
  • LM317MT vs LM3940ISX-3.3/NOPB
  • LM317MT vs LM3940ISX-3.3
  • LM317MT vs LM3940IS-3.3/NOPB
  • LM317MT vs LM3940IS-3.3
  • LM317MT vs LM3940IMPX-3.3/NOPB
  • LM317MT vs LM3940IMPX-3.3/NOPB
  • LM317MT vs LM3940IMPX-3.3
  • LM317MT vs LM3940IMP-3.3/NOPB
  • LM317MT vs LM3940IMP-3.3
  • LM317MT vs LM350TG
  • LM317MT vs LM350T/NOPB
  • LM317MT vs LM350T
  • LM317MT vs LM350T
  • LM317MT vs LM350K
  • LM317MT vs LM350AT/NOPB
  • LM317MT vs LM350AT
  • LM317MT vs LM3490IM5X-5.0/NOPB
  • LM317MT vs LM3490IM5X-5.0
  • LM317MT vs LM3490IM5X-3.3/NOPB
  • LM317MT vs LM3490IM5X-15
  • LM317MT vs LM3490IM5X-12/NOPB
  • LM317MT vs LM3490IM5X-12
  • LM317MT vs LM3490IM5-5.0/NOPB
  • LM317MT vs LM3490IM5-5.0
  • LM317MT vs LM3490IM5-3.3/NOPB
  • LM317MT vs LM3490IM5-3.3
  • LM317MT vs LM3490IM5-15/NOPB
  • LM317MT vs LM3490IM5-12/NOPB
  • LM317MT vs LM3490IM5-12
  • LM317MT vs LM3480IM3X-5.0/NOPB
  • LM317MT vs LM3480IM3X-5.0
  • LM317MT vs LM3480IM3X-5.0
  • LM317MT vs LM3480IM3X-3.3/NOPB
  • LM317MT vs LM3480IM3X-3.3/NOPB
  • LM317MT vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods