Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Cirrus Logic CS3003-FS
CS3003-FS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC INST AMP 1 CIRCUIT 8SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS3003-FS Datasheet
History Price: $1.18000
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS3003-FS Specification
Specification
Part No
CS3003-FS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Instrumentation
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.25V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
170 pA
Voltage - Input Offset
2 μV
Current - Supply
1mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CS3003-FS PDF Datasheet
CS3003-FS Datasheet
Click and Download: CS3003-FS Datasheet
CS3003-FS Related Parts
CS3001-IS
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3001-ISZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3001-ISZR
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3002-ISZ
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3002-ISZR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3003-FNZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3003-FSZ
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-FSZR
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-INZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3004-FS
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3004-FSR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3004-FSZ
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3003-FS Compare Parts
CS3003-FS vs CS3302-ISZR
CS3003-FS vs CS3302-ISZ
CS3003-FS vs CS3301-ISZR
CS3003-FS vs CS3301-ISZ
CS3003-FS vs CS3301-ISR
CS3003-FS vs CS3301-IS
CS3003-FS vs CS30CL
CS3003-FS vs CS30BL
CS3003-FS vs CS30AL
CS3003-FS vs CS3014-FSZR
CS3003-FS vs CS3014-FSZ
CS3003-FS vs CS3014-FSR
CS3003-FS vs CS3014-FS
CS3003-FS vs CS3013-FSZR
CS3003-FS vs CS3013-FSZ
CS3003-FS vs CS3013-FS
CS3003-FS vs CS3012-ISZR
CS3003-FS vs CS3012-ISZ
CS3003-FS vs CS3012-IS
CS3003-FS vs CS3011-ISZR
CS3003-FS vs CS3011-ISZ
CS3003-FS vs CS3011-IS
CS3003-FS vs CS3004-FSZR
CS3003-FS vs CS3004-FSZ
CS3003-FS vs CS3004-FSR
CS3003-FS vs CS3004-FS
CS3003-FS vs CS3003-INZ
CS3003-FS vs CS3003-FSZR
CS3003-FS vs CS3003-FSZ
CS3003-FS vs CS3003-FNZ
CS3003-FS vs CS3002-ISZR
CS3003-FS vs CS3002-ISZ
CS3003-FS vs CS3001-ISZR
CS3003-FS vs CS3001-ISZ
CS3003-FS vs CS3001-IS
CS3003-FS vs CS3014-INZR
CS3003-FS vs CS3014-INZ
CS3003-FS vs CS3014-FNZR
CS3003-FS vs CS3014-FNZ
CS3003-FS vs CS3013-INZ
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend