FDC37C672-MT
FDC37C672-MT
Obsolete
Description:  IC INTERFACE SPECIALIZED 100QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 44800
FDC37C672-MT Specification
Specification
Part No
FDC37C672-MT
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Keyboard Controller
Interface
ISA Host
Voltage - Supply
-
Package / Case
100-LQFP
Supplier Device Package
100-QFP (14x14)
Mounting Type
Surface Mount
FDC37C672-MT PDF Datasheet
FDC37C672-MT Related Parts
FDC37C669-MS
FDC37C669-MS
Microchip Technology
IC INTERFACE SPECIALIZED 100QFP
FDC37C669-MT
FDC37C669-MT
Microchip Technology
IC INTERFACE SPECIALIZED 100TQFP
FDC37C672-MS
FDC37C672-MS
Microchip Technology
IC INTERFACE SPECIALIZED 100QFP
FDC37C78-HT
FDC37C78-HT
Microchip Technology
IC INTERFACE SPECIALIZED 48TQFP
FDC37C665IRQFP
FDC37C665IRQFP
SMSC
PARALLEL PORT SUPER I/O FDC
FDC37C669FRQFP
FDC37C669FRQFP
SMSC
SUPER I/O WITH LPC INTERFACE
FDC37C669FRTQFP
FDC37C669FRTQFP
SMSC
SUPER I/O WITH LPC INTERFACE
FDC9229BT
FDC9229BT
SMSC
FLOPPY DISK INTERFACE CIRCUIT
FDC9229BTLJP
FDC9229BTLJP
SMSC
FLOPPY DISK INTERFACE CIRCUIT
FDC9229BTP
FDC9229BTP
SMSC
FLOPPY DISK INTERFACE CIRCUIT
FDC9229T
FDC9229T
SMSC
FLOPPY DISK INTERFACE CIRCUIT
FDC9229TP
FDC9229TP
SMSC
FLOPPY DISK INTERFACE CIRCUIT
FDC37C672-MT Compare Parts
  • FDC37C672-MT vs FDC37C672-MS
  • FDC37C672-MT vs FDC37C669-MT
  • FDC37C672-MT vs FDC37C669-MS
  • FDC37C672-MT vs FDC92C39BTP
  • FDC37C672-MT vs FDC9229TP
  • FDC37C672-MT vs FDC9229T
  • FDC37C672-MT vs FDC9229BTP
  • FDC37C672-MT vs FDC9229BTLJP
  • FDC37C672-MT vs FDC9229BT
  • FDC37C672-MT vs FDC37C669FRTQFP
  • FDC37C672-MT vs FDC37C669FRQFP
  • FDC37C672-MT vs FDC37C665IRQFP
  • FDC37C672-MT vs FDC9229BTCD
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!