COM20020I-HT
COM20020I-HT
Obsolete
Description:  IC CONTROLLER ARCNET 48TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 41400
COM20020I-HT Specification
Specification
Part No
COM20020I-HT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
ARCNET
Function
Controller
Interface
-
Standards
ARCNET 878.1
Voltage - Supply
3.3V
Current - Supply
35mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
COM20020I-HT PDF Datasheet
COM20020I-HT Related Parts
COM20019I-DZD
COM20019I-DZD
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28-PLCC
COM20019I-DZD-TR
COM20019I-DZD-TR
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28PLCC
COM20019I3V-HT
COM20019I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48TQFP
COM20020I-DZD
COM20020I-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I-DZD-TR
COM20020I-DZD-TR
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20020I3V-DZD
COM20020I3V-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I3V-DZD-TR
COM20020I3V-DZD-TR
Microchip Technology
IC CTRLR ARCNET 28PLCC
COM20020I3V-HT
COM20020I3V-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020ILJP
COM20020ILJP
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20022I-HT
COM20022I-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM20022I3V-HT
COM20022I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM-16278
COM-16278
SparkFun Electronics
USB TO SERIAL IC - CH340E (10 PA
COM20020I-HT Compare Parts
  • COM20020I-HT vs COM20022I-HT
  • COM20020I-HT vs COM20020ILJP
  • COM20020I-HT vs COM20020I3V-HT
  • COM20020I-HT vs COM20020I3V-DZD-TR
  • COM20020I-HT vs COM20020I3V-DZD
  • COM20020I-HT vs COM20020I-DZD-TR
  • COM20020I-HT vs COM20020I-DZD
  • COM20020I-HT vs COM20019I3V-HT
  • COM20020I-HT vs COM20019I-DZD-TR
  • COM20020I-HT vs COM20019I-DZD
  • COM20020I-HT vs COM-16278
  • COM20020I-HT vs COM20019IP
  • COM20020I-HT vs COM90C26LJP
  • COM20020I-HT vs COM9026P
  • COM20020I-HT vs COM9026CD
  • COM20020I-HT vs COM52C50P
  • COM20020I-HT vs COM52C50LJP
  • COM20020I-HT vs COM20010IP
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller