☰
COM-00589
COM-00589
Active
Description:  RS232 CONVERTER SMD - MAX3232
Manufacturer:  SparkFun Electronics
Datasheet:   COM-00589 Datasheet
History Price: $2.10000
In Stock: 31920
COM-00589 Specification
Specification
Part No
COM-00589
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
COM-00589 Related Parts
COM5025
COM5025
SMSC
UNIVERSAL SYNCHRONOUS RX/TX
COM8017LJP
COM8017LJP
SMSC
UART UNIVERSAL ASYNCHRONOUS RECE
COM82C501CD
COM82C501CD
SMSC
ETHERNET SERIAL INTERFACE
COM90C66LJP
COM90C66LJP
SMSC
ARCNET CONTROLLER/TRANSCEIVER
COM90C84LJP
COM90C84LJP
SMSC
COAX RECEIVER/TRANSMITTER
COM1671P
COM1671P
SMSC
ASTRO TRANSMITTER-RECEIVER
COM2017BIP
COM2017BIP
SMSC
UART UNIVERSAL ASYNCHRONOUS RECE
COM2017CD
COM2017CD
SMSC
UART UNIVERSAL ASYNCHRONOUS RECE
COM2017HCD
COM2017HCD
SMSC
UART UNIVERSAL ASYNCHRONOUS RECE
COM2502HR
COM2502HR
SMSC
UART UNIVERSAL ASYNCHRONOUS RECE
COM2601CD
COM2601CD
SMSC
USRT UNIVERSAL SYNCHRONOUS RECEI
COM2601HR
COM2601HR
SMSC
USRT UNIVERSAL SYNCHRONOUS RECEI
COM-00589 Compare Parts
  • COM-00589 vs COM90C66LJP
  • COM-00589 vs COM82C501CD
  • COM-00589 vs COM8017LJP
  • COM-00589 vs COM5025
  • COM-00589 vs COM91C32P
  • COM-00589 vs COM9064P
  • COM-00589 vs COM9064LJP
  • COM-00589 vs COM9064CD
  • COM-00589 vs COM82C502CD
  • COM-00589 vs COM82C501AD
  • COM-00589 vs COM2601HR
  • COM-00589 vs COM2601CD
  • COM-00589 vs COM2502HR
  • COM-00589 vs COM2017HCD
  • COM-00589 vs COM2017CD
  • COM-00589 vs COM2017BIP
  • COM-00589 vs COM1671P
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described