LC78212-E
LC78212-E
Obsolete
Description:  IC ANALOG FUNCTION SWITCH 30SDIP
Manufacturer:  onsemi
Datasheet:   LC78212-E Datasheet
History Price: $1.74000
In Stock: 4100
LC78212-E Specification
Specification
Part No
LC78212-E
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
150Ohm
Voltage - Supply, Single (V-)
6V ~ 18.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Package / Case
30-SDIP (0.400", 10.16mm)
Supplier Device Package
30-PDIP
LC78212-E PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.