☰
LB1638-E
LB1638-E
Active
Description:  BIDIRECTIONAL MOTOR DRIVER
Manufacturer:  onsemi
Datasheet:   LB1638-E Datasheet
History Price: $0.64000
In Stock: 32090
LB1638-E Specification
Specification
Part No
LB1638-E
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LB1638-E PDF Datasheet
LB1638-E Related Parts
LB11827-E
LB11827-E
onsemi
3PHASE MOTOR DRIVER
LB11963T-TLM-E
LB11963T-TLM-E
onsemi
SINGLE PHASE MOTOR DRIVER
LB11988-E
LB11988-E
onsemi
3-PHASE FAN MOTOR DRIVER
LB1205-E
LB1205-E
onsemi
HIGH-VOLTAGE, HIGH-CURRENT DARLI
LB1247-E
LB1247-E
onsemi
DARLINGTON DRIVER
LB1256-E
LB1256-E
onsemi
DARLINGTON DRIVER
LB1256M-TLM-E
LB1256M-TLM-E
onsemi
DARLINGTON DRIVER
LB1258-E
LB1258-E
onsemi
DARLINGTON DRIVER
LB1290-E
LB1290-E
onsemi
DARLINGTON DRIVER
LB1408-E
LB1408-E
onsemi
DARLINGTON DRIVER
LB1650-E
LB1650-E
onsemi
H-BRIDGE MOTOR DRIVER
LB1660N-E
LB1660N-E
onsemi
2PHASE MOTER DRIVER
LB1638-E Description
Overview and General Description
The onsemi LB1638-E is a high-performance, integrated driver IC specifically designed for driving small to medium-sized DC brush motors, particularly in automotive and industrial applications. It is widely used in window lifters, sunroofs, seat adjusters, mirror adjusters, and other systems requiring precise and efficient motor control. The LB1638-E provides a compact, reliable, and cost-effective solution for motor driving with built-in protection and control features, enabling smooth operation and enhanced system robustness.

Motor Driver Architecture and Functionality
The LB1638-E integrates an H-bridge circuit, which allows bidirectional control of a DC motor with simple input signals. This configuration facilitates both forward and reverse rotation of the motor. The driver supports PWM (pulse-width modulation) inputs for speed control, enabling precise regulation of motor velocity and torque. Its internal design includes output stages capable of handling moderate current loads with low saturation voltage, reducing power losses and improving efficiency. The IC also includes built-in diodes for back-EMF protection, which safeguards the driver and system components against voltage spikes generated by motor inductance.

Electrical Characteristics and Performance
The LB1638-E can operate with a supply voltage range typically between 8V and 18V, making it suitable for automotive 12V systems and other DC voltage applications. It supports output currents up to 2.5A continuous, with peak current capability higher for short durations, which is sufficient for small DC motors used in various actuator applications. The device features low on-resistance MOSFETs, minimizing conduction losses and heat generation. It offers fast switching capability, supporting PWM frequencies typically up to 20 kHz or more, ensuring smooth motor control without audible noise in many cases.

Protection Features and Reliability
Robust protection mechanisms are integrated into the LB1638-E to ensure safe operation under challenging conditions. These include overcurrent protection that limits the output current in case of motor stall or overload, thermal shutdown to prevent damage from overheating, and undervoltage lockout (UVLO) to ensure the device only operates when the supply voltage is within safe limits. The IC also features short-circuit protection and built-in fault detection, enhancing system reliability and simplifying troubleshooting in automotive and industrial environments.

Control Inputs and Interface
The LB1638-E provides a straightforward control interface with logic-level input pins for direction control and enable/disable functionality. The input pins accept standard TTL/CMOS logic levels, simplifying integration with microcontrollers and digital control circuits. Speed control is achieved through PWM signals applied to the enable pin, allowing the motor speed to be finely adjusted by varying the duty cycle. The device’s input configuration supports simple, intuitive control schemes for efficient motor operation and system integration.

Package and Thermal Management
The LB1638-E is housed in a compact and thermally optimized package designed for surface-mount assembly. The package includes a thermal pad or tab to facilitate efficient heat dissipation when mounted on a properly designed PCB with thermal vias and copper planes. This thermal management ensures reliable operation at high currents and prevents thermal shutdown during continuous or peak load conditions. The IC is rated for an operating temperature range from –40°C to +125°C, making it suitable for harsh automotive and industrial environments.

Applications
The onsemi LB1638-E is commonly used in automotive body electronics, including power window systems, sunroof mechanisms, electric mirrors, and seat adjusters. Its ability to provide bidirectional motor control with speed regulation makes it well suited for robotic actuators, industrial automation, small electric appliances, and other applications requiring precise and efficient DC motor driving in a compact form factor.

Key Specifications Summary

* Supply voltage range: 8V to 18V
* Output current: Continuous 2.5A, peak higher for short durations
* Motor type: DC brushed motors
* Control inputs: Direction, enable with PWM speed control
* On-resistance: Low Rds(on) MOSFETs for efficiency
* PWM frequency: Up to 20 kHz or higher for silent operation
* Protection features: Overcurrent protection, thermal shutdown, UVLO, short-circuit protection
* Operating temperature range: –40°C to +125°C
* Package: Surface-mount with thermal pad, optimized for heat dissipation

Conclusion
The onsemi LB1638-E is a robust and efficient motor driver IC tailored for automotive and industrial DC motor control applications. Its integrated H-bridge architecture, low on-resistance output stages, and comprehensive protection features provide reliable bidirectional motor driving with precise speed control. The device’s compact package and wide operating temperature range ensure suitability for harsh environments and space-constrained designs. Its ease of control and efficient power management make the LB1638-E an excellent choice for a variety of motor-driven systems demanding high performance and reliability.
LB1638-E Compare Parts
  • LB1638-E vs LB1921-E
  • LB1638-E vs LB1870-E
  • LB1638-E vs LB1838M-TLM-E/BKN
  • LB1638-E vs LB1664N-E
  • LB1638-E vs LB1660N-E
  • LB1638-E vs LB1650-E
  • LB1638-E vs LB1408-E
  • LB1638-E vs LB1290-E
  • LB1638-E vs LB1258-E
  • LB1638-E vs LB1256M-TLM-E
  • LB1638-E vs LB1256-E
  • LB1638-E vs LB1247-E
  • LB1638-E vs LB1205-E
  • LB1638-E vs LB11988-E
  • LB1638-E vs LB11963T-TLM-E
  • LB1638-E vs LB11827-E
  • LB1638-E vs LB1995-TRM-E
  • LB1638-E vs LB1934T-TLM-E
  • LB1638-E vs LB1894M-TLM-E
  • LB1638-E vs LB1894M-MPB-E
  • LB1638-E vs LB1875-TLM-E
  • LB1638-E vs LB1870M-TLM-E
  • LB1638-E vs LB1857M-TLM-E
  • LB1638-E vs LB1851M-MPB-E
  • LB1638-E vs LB1848M-TRM-E
  • LB1638-E vs LB1831M-TLM-E
  • LB1638-E vs LB1831M-MPB-E
  • LB1638-E vs LB1824-E
  • LB1638-E vs LB1823M-TLM-E
  • LB1638-E vs LB1823-E
  • LB1638-E vs LB1821M-TLM-E
  • LB1638-E vs LB1813MS-TLM-E
  • LB1638-E vs LB1813M-TLM-E
  • LB1638-E vs LB1695M-TLM-E
  • LB1638-E vs LB1668-A-E
  • LB1638-E vs LB1667M-MPB-E
  • LB1638-E vs LB1667-E
  • LB1638-E vs LB1663-E-ON
  • LB1638-E vs LB1651-E
  • LB1638-E vs LB1650L-E
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious