☰
LA79200V-MPB-E
LA79200V-MPB-E
Obsolete
Description:  IC VIDEO I/O EXPANDER I2C 16SSOP
Manufacturer:  onsemi
History Price: $0.67000
In Stock: 38150
LA79200V-MPB-E Specification
Specification
Part No
LA79200V-MPB-E
Category
Linear - Video Processing
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
LA79200V-MPB-E Related Parts
LA7213-MTK-E
LA7213-MTK-E
onsemi
VIDEO ICS
LA72910V-MPB-H
LA72910V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72910V-TLM-H
LA72910V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72912V-MPB-H
LA72912V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 24SSOP
LA72912V-TLM-H
LA72912V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 24SSOP
LA72914V-MPB-H
LA72914V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72914V-TLM-H
LA72914V-TLM-H
Fairchild Semiconductor
FM MODULATOR AND DEMODULATOR IC
LA72914V-TLM-H
LA72914V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA73076V-MPB-E
LA73076V-MPB-E
onsemi
IC VIDEO DRIVER 16SSOP
LA73076V-TLM-E
LA73076V-TLM-E
onsemi
IC VIDEO DRIVER 16SSOP
LA7577N-E
LA7577N-E
onsemi
VIF/SIF IC
LA78040B-E
LA78040B-E
onsemi
IC VIDEO CONTROLLER TO220-7
LA79200V-MPB-E Compare Parts
  • LA79200V-MPB-E vs LA78045-E
  • LA79200V-MPB-E vs LA78041-E
  • LA79200V-MPB-E vs LA78040B-S-E
  • LA79200V-MPB-E vs LA78040B-E
  • LA79200V-MPB-E vs LA7577N-E
  • LA79200V-MPB-E vs LA73076V-TLM-E
  • LA79200V-MPB-E vs LA73076V-MPB-E
  • LA79200V-MPB-E vs LA72914V-TLM-H
  • LA79200V-MPB-E vs LA72914V-TLM-H
  • LA79200V-MPB-E vs LA72914V-MPB-H
  • LA79200V-MPB-E vs LA72912V-TLM-H
  • LA79200V-MPB-E vs LA72912V-MPB-H
  • LA79200V-MPB-E vs LA72910V-TLM-H
  • LA79200V-MPB-E vs LA72910V-MPB-H
  • LA79200V-MPB-E vs LA7213-MTK-E
  • LA79200V-MPB-E vs LA7952-E-ON
  • LA79200V-MPB-E vs LA7845N-E
  • LA79200V-MPB-E vs LA78141-S-E
  • LA79200V-MPB-E vs LA78141-E
  • LA79200V-MPB-E vs LA76931H7N55N8-E
  • LA79200V-MPB-E vs LA75521VA-S-TLM-E
  • LA79200V-MPB-E vs LA73024AV-MPB-E
  • LA79200V-MPB-E vs LA72900VA-TLM-E
  • LA79200V-MPB-E vs LA72900VA-MPB-E
  • LA79200V-MPB-E vs LA72703-E
  • LA79200V-MPB-E vs LA7217MC-ZH
  • LA79200V-MPB-E vs LA7217MC-FH
  • LA79200V-MPB-E vs LA7217M-G-TLM-E
  • LA79200V-MPB-E vs LA71750EM-MPB-E
  • LA79200V-MPB-E vs LA71205M-MPB-E
  • LA79200V-MPB-E vs LA7016-E
  • LA79200V-MPB-E vs LA70100M-TRM-E
  • LA79200V-MPB-E vs LA70100M-MPB-E
  • LA79200V-MPB-E vs LA78141-E
  • LA79200V-MPB-E vs LA7952-E
  • LA79200V-MPB-E vs LA76931K7N5BD3-E
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!