☰
LA5774MP-E
LA5774MP-E
Obsolete
Description:  IC REG BUCK PROG 3.1A SMP5J
Manufacturer:  onsemi
Datasheet:   LA5774MP-E Datasheet
History Price: $1.15000
In Stock: 26480
LA5774MP-E Specification
Specification
Part No
LA5774MP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
1.26V
Voltage - Output (Max)
28V
Current - Output
3.1A (Switch)
Frequency - Switching
160kHz
Synchronous Rectifier
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SMP5
LA5774MP-E Related Parts
LA5724M-TE-L-E
LA5724M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5724MC-BH
LA5724MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735M-TE-L-E
LA5735M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735M-TLM-E
LA5735M-TLM-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735MC-AH
LA5735MC-AH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735MC-BH
LA5735MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5744-HK-E
LA5744-HK-E
onsemi
IC REG BUCK ADJ 3.1A 2205HK
LA5744MP-DL-E
LA5744MP-DL-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744MP-E
LA5744MP-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744TP-FA-E
LA5744TP-FA-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5744TP-TL-E
LA5744TP-TL-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5752-E
LA5752-E
onsemi
IC REG BUCK 5V TO220-5H
LA5774MP-E Compare Parts
  • LA5774MP-E vs LA5779MP-E
  • LA5774MP-E vs LA5779MP-DL-E
  • LA5774MP-E vs LA5779-HJ-E
  • LA5774MP-E vs LA5779-E
  • LA5774MP-E vs LA5774MP-DL-E
  • LA5774MP-E vs LA5774MC-E
  • LA5774MP-E vs LA5774MC-BE
  • LA5774MP-E vs LA5774-FA-E
  • LA5774MP-E vs LA5774-E
  • LA5774MP-E vs LA5774-E
  • LA5774MP-E vs LA5771MP-E
  • LA5774MP-E vs LA5771MP-DL-E
  • LA5774MP-E vs LA5759-MDB-E
  • LA5774MP-E vs LA5757TP-TL-E
  • LA5774MP-E vs LA5757TP-FA-E
  • LA5774MP-E vs LA5756-MDB-E
  • LA5774MP-E vs LA5752-E
  • LA5774MP-E vs LA5744TP-TL-E
  • LA5774MP-E vs LA5744TP-FA-E
  • LA5774MP-E vs LA5744MP-E
  • LA5774MP-E vs LA5744MP-DL-E
  • LA5774MP-E vs LA5744-HK-E
  • LA5774MP-E vs LA5735MC-BH
  • LA5774MP-E vs LA5735MC-AH
  • LA5774MP-E vs LA5735M-TLM-E
  • LA5774MP-E vs LA5735M-TE-L-E
  • LA5774MP-E vs LA5724MC-BH
  • LA5774MP-E vs LA5724M-TE-L-E
  • LA5774MP-E vs LA5772MP-DL-E
  • LA5774MP-E vs LA5771-HK-E
  • LA5774MP-E vs LA5752-E
  • LA5774MP-E vs LA5779MP-E
  • LA5774MP-E vs LA5779MP-DL-E
  • LA5774MP-E vs LA5779-HJ-E
  • LA5774MP-E vs LA5779-E
  • LA5774MP-E vs LA5774MP-DL-E
  • LA5774MP-E vs LA5774-FA-E
  • LA5774MP-E vs LA5771MP-E
  • LA5774MP-E vs LA5771MP-DL-E
  • LA5774MP-E vs LA5756-MDB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****