Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Intersil CA3306M
CA3306M
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
ADC, FLASH METHOD, 6-BIT
Manufacturer:
Intersil
Datasheet:
CA3306M Datasheet
History Price: Active
In Stock: 2560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3306M Specification
Specification
Part No
CA3306M
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
6
Sampling Rate (Per Second)
15M
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
3V ~ 8V
Voltage - Supply, Digital
3V ~ 8V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
CA3306M PDF Datasheet
CA3306M Datasheet
Click and Download: CA3306M Datasheet
CA3306M Related Parts
CA3304AE
Harris Corporation
4-BIT 25 MSPS FLASH ADC
CA3306CJ3
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
CA3306CM
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
CA3306CM96
Harris Corporation
IC ADC 6BIT FLASH 20SOIC
CA3306D
Rochester Electronics
ADC, FLASH METHOD, 6 BIT, 1 FUNC
CA3306M96
Intersil
ADC, FLASH METHOD, 6-BIT
CA3310AD
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310AE
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
CA3310AM
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310D
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
CA3310E
Intersil
IC ADC 10BIT 24DIP
CA3310E
Harris Corporation
IC ADC 10BIT 24DIP
CA3306M Compare Parts
CA3306M vs CA3310E
CA3306M vs CA3310E
CA3306M vs CA3310D
CA3306M vs CA3310AM
CA3306M vs CA3310AE
CA3306M vs CA3310AD
CA3306M vs CA3306M96
CA3306M vs CA3306D
CA3306M vs CA3306CM96
CA3306M vs CA3306CM
CA3306M vs CA3306CJ3
CA3306M vs CA3304AE
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you