54S140FM
54S140FM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54S140FM Datasheet
History Price: $8.75000
In Stock: 25600
54S140FM Specification
Specification
Part No
54S140FM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
44 mA
Current - Output High, Low
3mA, 60mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatPack
54S140FM PDF Datasheet
54S140FM Related Parts
54S00DM
54S00DM
National Semiconductor
NAND GATE, TTL
54S00FM
54S00FM
National Semiconductor
NAND GATE, TTL
54S02DM
54S02DM
National Semiconductor
NOR GATE, TTL
54S02FM
54S02FM
National Semiconductor
NOR GATE, TTL
54S04DM
54S04DM
National Semiconductor
INVERTER, S SERIES
54S05DM
54S05DM
National Semiconductor
INVERTER, TTL
54S05FM
54S05FM
National Semiconductor
INVERTER, TTL
54S08L1M
54S08L1M
National Semiconductor
AND GATE, TTL
54S09DM
54S09DM
National Semiconductor
AND GATE, TTL
54S10FM
54S10FM
National Semiconductor
NAND GATE, TTL
54S11DM
54S11DM
National Semiconductor
AND GATE, LS SERIES
54S132DM
54S132DM
National Semiconductor
NAND GATE, TTL
54S140FM Description
The National Semiconductor 54S140FM is a high-speed, low-power Schmitt-trigger hex inverter designed for use in a variety of digital applications. This device is part of the 54S series, which is known for its robust performance and reliability in military and aerospace environments. The 54S140FM is particularly valued for its ability to provide clean, fast signal transitions, making it ideal for applications where noise immunity and signal integrity are critical.

## Overview

The 54S140FM features six independent Schmitt-trigger inverters, which are capable of transforming slow input signals into sharply defined, jitter-free output signals. This characteristic is particularly useful in applications where the input signal may be noisy or slow, as the Schmitt-trigger design helps to eliminate false triggering and ensures reliable operation.

## Key Specifications

1. Device Type: Hex Schmitt-Trigger Inverter

2. Supply Voltage (V_CC):
- Operating range: 3V to 15V

3. Input Voltage Levels:
- Minimum input high voltage (V_IH): 2.0V (for V_CC = 5V)
- Maximum input low voltage (V_IL): 0.8V (for V_CC = 5V)

4. Output Voltage Levels:
- Minimum output high voltage (V_OH): V_CC - 0.1V (for V_CC = 5V)
- Maximum output low voltage (V_OL): 0.1V (for V_CC = 5V)

5. Input Current (I_I):
- Maximum: ±1 µA at V_CC = 15V

6. Output Current (I_O):
- Maximum: ±25 mA

7. Propagation Delay (t_PD):
- Typically 10 ns at V_CC = 5V

8. Power Dissipation:
- Maximum: 1.0 mW (for V_CC = 5V)

9. Temperature Range:
- Military grade: -55°C to +125°C

10. Package Type:
- Available in a 14-pin dual in-line package (DIP) and surface-mount options.

## Features

- Schmitt-Trigger Inputs: The Schmitt-trigger design provides hysteresis, which improves noise immunity and allows for reliable operation with slow input signals.
- High Speed: The device is capable of fast switching speeds, making it suitable for high-frequency applications.
- Low Power Consumption: The 54S140FM is designed to operate with minimal power, making it ideal for battery-powered devices and energy-efficient applications.
- Wide Supply Voltage Range: The ability to operate over a broad voltage range enhances its versatility in various circuit designs.
- Robust Performance: Designed to meet military specifications, the device is built to withstand harsh environmental conditions.

## Applications

The National Semiconductor 54S140FM is suitable for a wide range of applications, including:

- Digital Signal Processing: Used in circuits that require clean signal transitions, such as in digital communication systems.
- Microcontroller Interfaces: Ideal for interfacing with microcontrollers where signal integrity is crucial.
- Timing Circuits: Can be used in timing applications where precise signal timing is necessary.
- Data Communication: Employed in data transmission systems to ensure reliable signal integrity over long distances.

## Conclusion

The National Semiconductor 54S140FM is a reliable and efficient hex Schmitt-trigger inverter that meets the demands of modern digital applications. With its fast switching capabilities, low power consumption, and robust performance in challenging environments, it is an excellent choice for engineers looking to enhance the reliability and efficiency of their designs. Its versatility and compliance with military specifications further solidify its position as a preferred component in critical applications.
54S140FM Compare Parts
  • 54S140FM vs 54S86DM
  • 54S140FM vs 54S40FM
  • 54S140FM vs 54S40DM
  • 54S140FM vs 54S40/BCA
  • 54S140FM vs 54S32L2
  • 54S140FM vs 54S32FM
  • 54S140FM vs 54S32DM
  • 54S140FM vs 54S30DM
  • 54S140FM vs 54S30/BCA
  • 54S140FM vs 54S22FM
  • 54S140FM vs 54S22FK/B
  • 54S140FM vs 54S22DM
  • 54S140FM vs 54S20FM
  • 54S140FM vs 54S20DM
  • 54S140FM vs 54S15DM
  • 54S140FM vs 54S15/BCA
  • 54S140FM vs 54S140DM
  • 54S140FM vs 54S134FM
  • 54S140FM vs 54S134DM
  • 54S140FM vs 54S133FM
  • 54S140FM vs 54S133DM
  • 54S140FM vs 54S133/BEA
  • 54S140FM vs 54S132DM
  • 54S140FM vs 54S11DM
  • 54S140FM vs 54S10FM
  • 54S140FM vs 54S09DM
  • 54S140FM vs 54S08L1M
  • 54S140FM vs 54S05FM
  • 54S140FM vs 54S05DM
  • 54S140FM vs 54S04DM
  • 54S140FM vs 54S02FM
  • 54S140FM vs 54S02DM
  • 54S140FM vs 54S00FM
  • 54S140FM vs 54S00DM
  • 54S140FM vs 54S64LM
  • 54S140FM vs 54S51LM
  • 54S140FM vs 54S32L2M
  • 54S140FM vs 54S30FM
  • 54S140FM vs 54S260LM
  • 54S140FM vs 54S140LM
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended