54S134DM
54S134DM
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54S134DM Datasheet
History Price: $1.12000
In Stock: 32300
54S134DM Specification
Specification
Part No
54S134DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
12
Features
3-State
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
25 mA
Current - Output High, Low
2mA, -
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
54S134DM PDF Datasheet
54S134DM Related Parts
54S00DM
54S00DM
National Semiconductor
NAND GATE, TTL
54S00FM
54S00FM
National Semiconductor
NAND GATE, TTL
54S02DM
54S02DM
National Semiconductor
NOR GATE, TTL
54S02FM
54S02FM
National Semiconductor
NOR GATE, TTL
54S04DM
54S04DM
National Semiconductor
INVERTER, S SERIES
54S05DM
54S05DM
National Semiconductor
INVERTER, TTL
54S05FM
54S05FM
National Semiconductor
INVERTER, TTL
54S08L1M
54S08L1M
National Semiconductor
AND GATE, TTL
54S09DM
54S09DM
National Semiconductor
AND GATE, TTL
54S10FM
54S10FM
National Semiconductor
NAND GATE, TTL
54S11DM
54S11DM
National Semiconductor
AND GATE, LS SERIES
54S132DM
54S132DM
National Semiconductor
NAND GATE, TTL
54S134DM Compare Parts
  • 54S134DM vs 54S86DM
  • 54S134DM vs 54S40FM
  • 54S134DM vs 54S40DM
  • 54S134DM vs 54S40/BCA
  • 54S134DM vs 54S32L2
  • 54S134DM vs 54S32FM
  • 54S134DM vs 54S32DM
  • 54S134DM vs 54S30DM
  • 54S134DM vs 54S30/BCA
  • 54S134DM vs 54S22FM
  • 54S134DM vs 54S22FK/B
  • 54S134DM vs 54S22DM
  • 54S134DM vs 54S20FM
  • 54S134DM vs 54S20DM
  • 54S134DM vs 54S15DM
  • 54S134DM vs 54S15/BCA
  • 54S134DM vs 54S140FM
  • 54S134DM vs 54S140DM
  • 54S134DM vs 54S134FM
  • 54S134DM vs 54S133FM
  • 54S134DM vs 54S133DM
  • 54S134DM vs 54S133/BEA
  • 54S134DM vs 54S132DM
  • 54S134DM vs 54S11DM
  • 54S134DM vs 54S10FM
  • 54S134DM vs 54S09DM
  • 54S134DM vs 54S08L1M
  • 54S134DM vs 54S05FM
  • 54S134DM vs 54S05DM
  • 54S134DM vs 54S04DM
  • 54S134DM vs 54S02FM
  • 54S134DM vs 54S02DM
  • 54S134DM vs 54S00FM
  • 54S134DM vs 54S00DM
  • 54S134DM vs 54S64LM
  • 54S134DM vs 54S51LM
  • 54S134DM vs 54S32L2M
  • 54S134DM vs 54S30FM
  • 54S134DM vs 54S260LM
  • 54S134DM vs 54S140LM
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended