54LS163AFMQB
54LS163AFMQB
Active
Description:  IC BINARY COUNTER 4BIT 16CFLTPK
Manufacturer:  National Semiconductor
History Price: $1.49000
In Stock: 12000
54LS163AFMQB Specification
Specification
Part No
54LS163AFMQB
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
25 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFlatPack
54LS163AFMQB PDF Datasheet
54LS163AFMQB Related Parts
54L193W/C
54L193W/C
Rochester Electronics
4 BIT BINARY UP/DOWN COUNTER
54LS160AFM
54LS160AFM
National Semiconductor
DECADE COUNTER, LS SERIES, SYNCH
54LS160AFMQB
54LS160AFMQB
National Semiconductor
IC BCD COUNTER 4BIT 16CFLATPACK
54LS160ALM
54LS160ALM
National Semiconductor
DECADE COUNTER, LS SERIES, SYNCH
54LS162A/BEA
54LS162A/BEA
Rochester Electronics
DUAL MARKED (M38510/31511BEA)
54LS163ADMQB
54LS163ADMQB
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54LS163AFM
54LS163AFM
National Semiconductor
BINARY COUNTER, LS SERIES, SYNCH
54LS163ALM
54LS163ALM
National Semiconductor
BINARY COUNTER, LS SERIES, SYNCH
54LS163ALMQB
54LS163ALMQB
National Semiconductor
IC BINARY COUNTER 4-BIT 20LCCC
54LS163FM
54LS163FM
National Semiconductor
BINARY COUNTER, LS SERIES TTL
54LS169DM
54LS169DM
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54LS169FM
54LS169FM
National Semiconductor
IC BINARY COUNTER 4-BIT 16CFP
54LS163AFMQB Compare Parts
  • 54LS163AFMQB vs 54LS293J/B
  • 54LS163AFMQB vs 54LS193FMQB
  • 54LS163AFMQB vs 54LS193DMQB
  • 54LS163AFMQB vs 54LS193DM
  • 54LS163AFMQB vs 54LS192/BFA
  • 54LS163AFMQB vs 54LS192/BEA
  • 54LS163AFMQB vs 54LS169LMQB
  • 54LS163AFMQB vs 54LS169FM
  • 54LS163AFMQB vs 54LS169DM
  • 54LS163AFMQB vs 54LS163FM
  • 54LS163AFMQB vs 54LS163ALMQB
  • 54LS163AFMQB vs 54LS163ALM
  • 54LS163AFMQB vs 54LS163AFM
  • 54LS163AFMQB vs 54LS163ADMQB
  • 54LS163AFMQB vs 54LS162A/BEA
  • 54LS163AFMQB vs 54LS160ALM
  • 54LS163AFMQB vs 54LS160AFMQB
  • 54LS163AFMQB vs 54LS160AFM
  • 54LS163AFMQB vs 54L193W/C
  • 54LS163AFMQB vs 54LS92/BDA
  • 54LS163AFMQB vs 54LS293/BCA
  • 54LS163AFMQB vs 54LS290/BDA
  • 54LS163AFMQB vs 54LS290/BCA
  • 54LS163AFMQB vs 54LS196W/B
  • 54LS163AFMQB vs 54LS193FM
  • 54LS163AFMQB vs 54LS190J
  • 54LS163AFMQB vs 54LS190/BEA
  • 54LS163AFMQB vs 54LS161LM
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description