54LS156DMQB
54LS156DMQB
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54LS156DMQB Datasheet
History Price: $0.89000
In Stock: 27300
54LS156DMQB Specification
Specification
Part No
54LS156DMQB
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
2 x 2:4
Independent Circuits
1
Current - Output High, Low
4mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54LS156DMQB PDF Datasheet
54LS156DMQB Related Parts
54LS138DM
54LS138DM
National Semiconductor
DECODER/DRIVER, TTL
54LS138LM
54LS138LM
National Semiconductor
DECODER/DRIVER, TTL
54LS138LMQB
54LS138LMQB
National Semiconductor
DECODER/DRIVER
54LS139LMQB
54LS139LMQB
National Semiconductor
DECODER/DRIVER
54LS151DMQB
54LS151DMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS151J/883
54LS151J/883
National Semiconductor
MULTIPLEXER, LS SERIES, 1 FUNC,
54LS151LMQB
54LS151LMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS152FMQB
54LS152FMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS153FMQB
54LS153FMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS153LM
54LS153LM
National Semiconductor
MULTIPLEXER, LS SERIES, 2 FUNC,
54LS153LMQB
54LS153LMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS155A/BEA
54LS155A/BEA
Rochester Electronics
DUAL MARKED (M38510/32601BEA)
54LS156DMQB Compare Parts
  • 54LS156DMQB vs 54LS670FMQB
  • 54LS156DMQB vs 54LS670FM
  • 54LS156DMQB vs 54LS670DMQB
  • 54LS156DMQB vs 54LS670DM
  • 54LS156DMQB vs 54LS49DMQB
  • 54LS156DMQB vs 54LS47DMQB
  • 54LS156DMQB vs 54LS42FMQB
  • 54LS156DMQB vs 54LS42/BEA
  • 54LS156DMQB vs 54LS356J/B
  • 54LS156DMQB vs 54LS356J
  • 54LS156DMQB vs 54LS353FM
  • 54LS156DMQB vs 54LS352FM
  • 54LS156DMQB vs 54LS352DMQB
  • 54LS156DMQB vs 54LS298DMQB
  • 54LS156DMQB vs 54LS298DM
  • 54LS156DMQB vs 54LS298/BFA
  • 54LS156DMQB vs 54LS298/BEA
  • 54LS156DMQB vs 54LS258B/BEA
  • 54LS156DMQB vs 54LS258AFMQB
  • 54LS156DMQB vs 54LS258ADMQB
  • 54LS156DMQB vs 54LS258ADM
  • 54LS156DMQB vs 54LS257ALMQB
  • 54LS156DMQB vs 54LS253LMQB
  • 54LS156DMQB vs 54LS253LM
  • 54LS156DMQB vs 54LS253FMQB
  • 54LS156DMQB vs 54LS253DMQB
  • 54LS156DMQB vs 54LS253DM
  • 54LS156DMQB vs 54LS158LMQB
  • 54LS156DMQB vs 54LS158FM
  • 54LS156DMQB vs 54LS158DMQB
  • 54LS156DMQB vs 54LS158DM
  • 54LS156DMQB vs 54LS157LMQB
  • 54LS156DMQB vs 54LS157FMQB
  • 54LS156DMQB vs 54LS157FM
  • 54LS156DMQB vs 54LS157DMQB
  • 54LS156DMQB vs 54LS156DM
  • 54LS156DMQB vs 54LS155FMQB
  • 54LS156DMQB vs 54LS155A/BEA
  • 54LS156DMQB vs 54LS153LMQB
  • 54LS156DMQB vs 54LS153LM
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description