54F32DC
54F32DC
Obsolete
Description:  OR GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F32DC Datasheet
History Price: $0.95000
In Stock: 40500
54F32DC Specification
Specification
Part No
54F32DC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
15.5 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54F32DC PDF Datasheet
54F32DC Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F32DC Description
The National Semiconductor 54F32DC is a high-speed quad 2-input OR gate, designed for use in various digital logic applications. This device is part of the 54F series, which is known for its high performance and reliability in military and aerospace environments. The 54F32DC is particularly suitable for applications requiring fast switching speeds and low power consumption, making it ideal for a wide range of electronic circuits.

## Key Features

1. Quad 2-Input OR Gates: The 54F32DC contains four independent 2-input OR gates, allowing for versatile logic design in a compact package. Each gate can be used to perform logical OR operations on two input signals.

2. High-Speed Operation: This device is designed for high-speed performance, with propagation delays typically around 4 ns at a supply voltage of 5 V. This fast switching capability is essential for applications that require quick response times.

3. Low Power Consumption: The 54F32DC operates with low power dissipation, making it suitable for battery-powered and energy-efficient applications. The typical supply current is around 1 mA, which helps to minimize overall power usage.

4. Wide Supply Voltage Range: The device can operate over a wide supply voltage range of 4.5 V to 5.5 V, providing flexibility in various circuit designs and ensuring compatibility with different logic families.

5. TTL Compatible: The 54F32DC is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with other TTL devices in digital systems.

6. Temperature Range: The device is rated for operation over a temperature range of -55°C to +125°C, making it suitable for use in harsh environments, including military and aerospace applications.

## Specifications

- Model: 54F32DC
- Function: Quad 2-Input OR Gate
- Number of Gates: 4
- Input Voltage Levels: TTL compatible
- Supply Voltage (V_CC): 4.5 V to 5.5 V
- Propagation Delay: Typically 4 ns (at V_CC = 5 V)
- Power Dissipation: Typically 1 mA (supply current)
- Input High Voltage (V_IH): Minimum 2.0 V
- Input Low Voltage (V_IL): Maximum 0.8 V
- Output High Voltage (V_OH): Minimum 2.5 V (at I_OH = -0.4 mA)
- Output Low Voltage (V_OL): Maximum 0.5 V (at I_OL = 0.4 mA)
- Operating Temperature Range: -55°C to +125°C
- Package Type: 14-Pin Dual In-Line Package (DIP)

## Applications

The National Semiconductor 54F32DC is suitable for a variety of applications, including:

- Digital Logic Circuits: Used in combinational logic circuits where OR operations are required, such as in arithmetic logic units (ALUs) and multiplexers.
- Signal Processing: Employed in signal processing applications where multiple input signals need to be combined logically.
- Control Systems: Utilized in control systems for decision-making processes, where multiple conditions must be evaluated.
- Military and Aerospace: Ideal for use in military and aerospace applications due to its high reliability and wide operating temperature range.

## Conclusion

The National Semiconductor 54F32DC is a high-performance quad 2-input OR gate that offers fast switching speeds, low power consumption, and robust operation in a variety of applications. Its compatibility with TTL logic levels and wide supply voltage range make it a versatile choice for engineers designing digital circuits. With its reliability in extreme conditions, the 54F32DC is particularly well-suited for military and aerospace applications, as well as other environments where performance and durability are critical. This device stands out as a reliable component in the design of modern electronic systems.
54F32DC Compare Parts
  • 54F32DC vs 54F86DC
  • 54F32DC vs 54F38/QDA
  • 54F32DC vs 54F38/QCA
  • 54F32DC vs 54F38/B2A
  • 54F32DC vs 54F32FMQB
  • 54F32DC vs 54F32/BDA
  • 54F32DC vs 54F32/BCA
  • 54F32DC vs 54F32/B2A
  • 54F32DC vs 54F21/BCA
  • 54F32DC vs 54F20DM
  • 54F32DC vs 54F14DM-MLS
  • 54F32DC vs 54F14/BCA
  • 54F32DC vs 54F13LMQB
  • 54F32DC vs 54F13FMQB
  • 54F32DC vs 54F13DMQB
  • 54F32DC vs 54F132LMQB
  • 54F32DC vs 54F132FMQB
  • 54F32DC vs 54F132DM
  • 54F32DC vs 54F132/QCA
  • 54F32DC vs 54F11LMQB
  • 54F32DC vs 54F10LMQB
  • 54F32DC vs 54F10LM
  • 54F32DC vs 54F10FMQB
  • 54F32DC vs 54F10/BCA
  • 54F32DC vs 54F08/BCA
  • 54F32DC vs 54F04/BCA
  • 54F32DC vs 54F02FMQB
  • 54F32DC vs 54F02DC
  • 54F32DC vs 54F00LMQB
  • 54F32DC vs 54F00FMQB
  • 54F32DC vs 54F00/BCA
  • 54F32DC vs 54F20/BCA
  • 54F32DC vs 54F14/B2A
  • 54F32DC vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…