54ACTQ16244W-QV
54ACTQ16244W-QV
Active
Description:  IC BUFFER NON-INVERT 5.5V 48CFP
Manufacturer:  National Semiconductor
History Price: $210.66000
In Stock: 43800
54ACTQ16244W-QV Specification
Specification
Part No
54ACTQ16244W-QV
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
54ACTQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-CFlatpack
Supplier Device Package
48-CFP
54ACTQ16244W-QV PDF Datasheet
54ACTQ16244W-QV Related Parts
54ABT244J-QMLV
54ABT244J-QMLV
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ABT244W-QMLV
54ABT244W-QMLV
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20CFP
54ABT245/B2A
54ABT245/B2A
Rochester Electronics
DUAL MARKED (5962-9214801Q2A)
54ABT245/BRA
54ABT245/BRA
Rochester Electronics
DUAL MARKED (5962-9214801QRA)
54AC240/SSA-R
54AC240/SSA-R
Rochester Electronics
54AC240/SSA-R - DUAL MARKED (M38
54AC245DM
54AC245DM
National Semiconductor
IC TXRX NON-INVERT 6V 20CERDIP
54ACT241J-QMLV
54ACT241J-QMLV
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ACT241W-QMLV
54ACT241W-QMLV
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20CFP
54ACT244/B2A
54ACT244/B2A
Rochester Electronics
54ACT244/B2A - DUAL MARKED (5962
54ACT244DM
54ACT244DM
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54ACT244LM
54ACT244LM
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20LCCC
54ACTQ16245W-QV
54ACTQ16245W-QV
National Semiconductor
IC TXRX NON-INVERT 5.5V 48CFP
54ACTQ16244W-QV Compare Parts
  • 54ACTQ16244W-QV vs 54ALS240AW/883
  • 54ACTQ16244W-QV vs 54ACTQ827FMQB
  • 54ACTQ16244W-QV vs 54ACTQ541W-QMLV
  • 54ACTQ16244W-QV vs 54ACTQ541E-QMLV
  • 54ACTQ16244W-QV vs 54ACTQ245WRQMLV
  • 54ACTQ16244W-QV vs 54ACTQ245LMQB-R
  • 54ACTQ16244W-QV vs 54ACTQ245JRQMLV
  • 54ACTQ16244W-QV vs 54ACTQ245FMQB-R
  • 54ACTQ16244W-QV vs 54ACTQ245ERQMLV
  • 54ACTQ16244W-QV vs 54ACTQ245DM/B
  • 54ACTQ16244W-QV vs 54ACTQ245/B2A
  • 54ACTQ16244W-QV vs 54ACTQ244JRQMLV
  • 54ACTQ16244W-QV vs 54ACTQ244ERQMLV
  • 54ACTQ16244W-QV vs 54ACTQ16245W-QV
  • 54ACTQ16244W-QV vs 54ACT244LM
  • 54ACTQ16244W-QV vs 54ACT244DM
  • 54ACTQ16244W-QV vs 54ACT244/B2A
  • 54ACTQ16244W-QV vs 54ACT241W-QMLV
  • 54ACTQ16244W-QV vs 54ACT241J-QMLV
  • 54ACTQ16244W-QV vs 54AC245DM
  • 54ACTQ16244W-QV vs 54AC240/SSA-R
  • 54ACTQ16244W-QV vs 54ABT245/BRA
  • 54ACTQ16244W-QV vs 54ABT245/B2A
  • 54ACTQ16244W-QV vs 54ABT244W-QMLV
  • 54ACTQ16244W-QV vs 54ABT244J-QMLV
  • 54ACTQ16244W-QV vs 54ALS245AW/883
  • 54ACTQ16244W-QV vs 54ACT11245JT/B
  • 54ACTQ16244W-QV vs 54AC245/BSA
  • 54ACTQ16244W-QV vs 54AC244/SSA-R
  • 54ACTQ16244W-QV vs 54AC244/BRA
  • 54ACTQ16244W-QV vs 54ABT543/QLA
  • 54ACTQ16244W-QV vs 54ABT541E-GML
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.