5491ADM
5491ADM
Active
Description:  SHIFT REGISTER, 8-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   5491ADM Datasheet
History Price: $6.50000
In Stock: 32000
5491ADM Specification
Specification
Part No
5491ADM
Category
Logic - Shift Registers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Serial
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
5491ADM PDF Datasheet
5491ADM Related Parts
5495A/BCA
5495A/BCA
Rochester Electronics
DUAL MARKED (M38510/00901BCA)
5495A/BDA
5495A/BDA
Rochester Electronics
DUAL MARKED (M38510/00901BDA)
5495AFM
5495AFM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
5496/BEA
5496/BEA
Rochester Electronics
DUAL MARKED (M38510/00902BEA)
5496/BFA
5496/BFA
Rochester Electronics
DUAL MARKED (M38510/00902BFA)
5496FM
5496FM
National Semiconductor
SHIFT REGISTER, 5-BIT, TTL
5496J/B
5496J/B
Rochester Electronics
SHIFT REGISTER, 5-BIT, TTL
5495AW/B
5495AW/B
Rochester Electronics
5495A - SHIFT REGISTER, 4-BIT
5491ADM Compare Parts
  • 5491ADM vs 5496FM
  • 5491ADM vs 5496/BFA
  • 5491ADM vs 5496/BEA
  • 5491ADM vs 5495AFM
  • 5491ADM vs 5495A/BDA
  • 5491ADM vs 5495A/BCA
  • 5491ADM vs 5495AW/B
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi