100370QC
100370QC
Active
Description:  DECODER/DRIVER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100370QC Datasheet
History Price: $2.89000
In Stock: 39100
100370QC Specification
Specification
Part No
100370QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
2 x 1:4
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100370QC PDF Datasheet
100370QC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC Description
Introduction to Fairchild Semiconductor 100370QC

The Fairchild Semiconductor 100370QC is a high-speed comparator designed for applications requiring fast signal processing and low power consumption. This device is particularly well-suited for use in data acquisition systems, pulse width modulation (PWM) circuits, and various analog-to-digital conversion applications. Its ability to quickly compare two input voltages and provide a corresponding output makes it an essential component in many electronic systems.

Key Features

1. High-Speed Operation: The 100370QC offers fast response times, making it ideal for high-frequency applications. It is capable of achieving propagation delays as low as 5 ns, allowing for rapid signal comparisons.

2. Low Power Consumption: Designed with energy efficiency in mind, this comparator operates at a low supply current, making it suitable for battery-powered devices and energy-sensitive applications.

3. Wide Supply Voltage Range: The device can operate over a broad supply voltage range from 3V to 15V, providing flexibility in design and integration into various systems.

4. Single-Supply Operation: The 100370QC can function on a single supply voltage, simplifying circuit design and reducing the number of required components.

5. TTL-Compatible Output: The output stage of the comparator is TTL-compatible, ensuring easy interfacing with other digital logic devices.

6. Temperature Range: It operates effectively across a wide temperature range, making it suitable for industrial applications where environmental conditions can vary significantly.

Specifications

- Propagation Delay: Typically 5 ns
- Supply Voltage Range: 3V to 15V
- Supply Current (Icc): Typically 1 mA
- Input Voltage Range: Common-mode input voltage range from VEE to VCC - 2V
- Output Voltage Swing: Close to ground level when low (0.1V typical) and near VCC when high (VCC - 0.1V typical)
- Input Offset Voltage: Typically ±5 mV
- Common Mode Rejection Ratio (CMRR): Greater than 70 dB
- Power Supply Rejection Ratio (PSRR): Greater than 70 dB
- Temperature Range: -40°C to +85°C

Applications

The Fairchild Semiconductor 100370QC is versatile and finds application in various fields:

1. Data Acquisition Systems: Used in systems that require rapid sampling and comparison of analog signals.

2. Pulse Width Modulation Circuits: Essential for generating PWM signals in motor control and power regulation applications.

3. Analog-to-Digital Converters (ADCs): Acts as a critical component in ADCs by quickly comparing input voltages against reference levels.

4. Signal Conditioning Circuits: Employed in circuits that need to process analog signals before they are digitized or further analyzed.

5. Threshold Detectors: Utilized in systems that require detection of specific voltage levels or thresholds.

6. Level Shifters and Comparators: Functions effectively as a level shifter between different voltage domains or as a simple comparator for signal integrity checks.

Conclusion

The Fairchild Semiconductor 100370QC is an efficient and high-performance comparator that meets the demands of modern electronic applications requiring speed and reliability. Its combination of low power consumption, wide operating voltage range, and fast response time makes it an excellent choice for engineers looking to implement effective signal processing solutions across various industries. Whether used in consumer electronics or industrial equipment, the 100370QC delivers consistent performance that enhances overall system functionality.
100370QC Compare Parts
  • 100370QC vs 100371QCX
  • 100370QC vs 100371QC
  • 100370QC vs 100371PC
  • 100370QC vs 100371DC
  • 100370QC vs 100370QI
  • 100370QC vs 100364QI
  • 100370QC vs 100364QC
  • 100370QC vs 100364PC
  • 100370QC vs 100363QI
  • 100370QC vs 100363QC
  • 100370QC vs 100363PC
  • 100370QC vs 100363DC
  • 100370QC vs 100183FC
  • 100370QC vs 100183DCQR
  • 100370QC vs 100183DC
  • 100370QC vs 100165DCQR
  • 100370QC vs 100165DC
  • 100370QC vs 100371FM-MLS
  • 100370QC vs 100371A
  • 100370QC vs 100363FM-MLS
  • 100370QC vs 100165FC
  • 100370QC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.