100363QC
100363QC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100363QC Datasheet
History Price: $2.40000
In Stock: 33600
100363QC Specification
Specification
Part No
100363QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 8:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100363QC PDF Datasheet
100363QC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100363QC Description
Fairchild Semiconductor 100363QC: Detailed Professional Overview

The Fairchild Semiconductor 100363QC is a dual 8-input multiplexer designed for high-speed logic applications. It belongs to the 100K series, which is known for its low power consumption and high-speed performance. This device is particularly suitable for systems requiring fast data routing with minimal power overhead.([AllDatasheet][1], [tccoilparts.com][2])

Key Specifications

* Type: Multiplexer
* Configuration: Dual 8-input to 1-output multiplexer (2 × 8:1)
* Voltage Supply Range: −4.2V to −5.7V
* Operating Temperature Range: 0°C to 85°C
* Package Type: 28-Lead Leadless Chip Carrier (LCC)
* Mounting Type: Surface Mount
* ESD Protection: 2kV
* Pull-Down Resistors: 50kΩ on all inputs
* Logic Family: Emitter Coupled Logic (ECL)
* Propagation Delay: Approximately 1.7 ns at −5.0V
* Power Consumption: Significant reduction compared to previous models like the 100163
* RoHS Compliance: Lead-free
* Moisture Sensitivity Level (MSL): Level 3 (168 hours)
* Package Dimensions: 11.51 mm × 11.51 mm([conevoelec.com][3], [AllDatasheet][1], [tccoilparts.com][2], [Jotrin Electronics][4])

Functional Description

The 100363QC operates as a dual 8-input multiplexer, allowing for the selection of one of eight data inputs (A0–A7 and B0–B7) to be routed to the corresponding outputs (Za and Zb). The selection is controlled via the Data Select (Sn) inputs. Both outputs select the same bit, ensuring synchronized data routing. This configuration is ideal for applications requiring high-speed data switching with minimal signal degradation.([AllDatasheet][1])

Electrical Characteristics

* Supply Voltage: −4.2V to −5.7V
* Logic High Voltage (Voh): Typically −2.0V
* Logic Low Voltage (Vol): Typically −3.0V
* Input Voltage High (Vih): Typically −2.0V
* Input Voltage Low (Vil): Typically −3.0V
* Output Drive Capability: Capable of driving standard ECL loads
* Power Supply Current: Low quiescent current, contributing to overall system power savings([AllDatasheet][1], [Jotrin Electronics][4])

Applications

The 100363QC is suitable for a variety of high-speed digital applications, including:

* Data Routing: Efficiently directing data streams in digital systems
* Signal Switching: Switching between multiple signal sources
* Bus Multiplexing: Multiplexing data buses in complex systems
* High-Speed Logic Circuits: Utilizing its low propagation delay for fast logic operations([doc.chipfind.ru][5])

Conclusion

The Fairchild Semiconductor 100363QC is a high-performance dual 8-input multiplexer that offers low power consumption, high-speed operation, and robust ESD protection. Its features make it an excellent choice for applications requiring fast and reliable data routing in digital systems. With its compliance to RoHS standards and surface-mount package, it is well-suited for modern electronic manufacturing processes.([AllDatasheet][1], [Jotrin Electronics][4])

[1]: https://www.alldatasheet.com/datasheet-pdf/pdf/49964/FAIRCHILD/100363.html?utm_source=chatgpt.com "100363 Datasheet(PDF) - Fairchild Semiconductor"
[2]: https://www.tccoilparts.com/productdetail/100363qc?utm_source=chatgpt.com "100363QC"
[3]: https://www.conevoelec.com/productdetail/fairchild-semiconductor-100363qc-12104736?limit=100&order=ASC&search=Fairchild+Semiconductor&sort=pd.name&utm_source=chatgpt.com "Fairchild Semiconductor 100363QC - Electronic Component Supplier"
[4]: https://www.jotrin.com/product/parts/100363QC.html?srsltid=AfmBOoosascpRDSOMlxyLiKZwnp8e13R65juf00EInqWbhJOXJsk5olR&utm_source=chatgpt.com "100363QC FAIRCHILD Logic ICs - Jotrin Electronics"
[5]: https://doc.chipfind.ru/1/?utm_source=chatgpt.com "Electronic components 1 : Page 1 : Datasheet, price : allcomponents.ru"
100363QC Compare Parts
  • 100363QC vs 100371QCX
  • 100363QC vs 100371QC
  • 100363QC vs 100371PC
  • 100363QC vs 100371DC
  • 100363QC vs 100370QI
  • 100363QC vs 100370QC
  • 100363QC vs 100364QI
  • 100363QC vs 100364QC
  • 100363QC vs 100364PC
  • 100363QC vs 100363QI
  • 100363QC vs 100363PC
  • 100363QC vs 100363DC
  • 100363QC vs 100183FC
  • 100363QC vs 100183DCQR
  • 100363QC vs 100183DC
  • 100363QC vs 100165DCQR
  • 100363QC vs 100165DC
  • 100363QC vs 100371FM-MLS
  • 100363QC vs 100371A
  • 100363QC vs 100363FM-MLS
  • 100363QC vs 100165FC
  • 100363QC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.