☰
UPC1663GV-E1-A
UPC1663GV-E1-A
Obsolete
Description:  IC AMP DIFFERENTIAL 8SO
Manufacturer:  CEL
History Price: Obsolete
In Stock: 34160
UPC1663GV-E1-A Specification
Specification
Part No
UPC1663GV-E1-A
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
CEL
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Differential
Output Type
Differential
Number of Circuits
1
-3db Bandwidth
700 MHz
Slew Rate
-
Current - Supply
13 mA
Current - Output / Channel
20 mA
Voltage - Supply, Single/Dual (?
-
Mounting Type
Surface Mount
Package / Case
8-SSOP (0.126", 3.20mm Width)
Supplier Device Package
8-SO
UPC1663GV-E1-A Compare Parts
  • UPC1663GV-E1-A vs UPC3221GV-E1-A
  • UPC1663GV-E1-A vs UPC3219GV-E1-A
  • UPC1663GV-E1-A vs UPC3231GV-E1-A
  • UPC1663GV-E1-A vs UPC1663GV-A
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you