Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil ISL81487LIB
ISL81487LIB
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
Intersil
Datasheet:
ISL81487LIB Datasheet
History Price: $2.25000
In Stock: 37640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL81487LIB Specification
Specification
Part No
ISL81487LIB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
5Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISL81487LIB PDF Datasheet
ISL81487LIB Datasheet
Click and Download: ISL81487LIB Datasheet
ISL81487LIB Related Parts
ISL15100IRZ
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T13
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T7
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15102AIRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102AIRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL1532AIRZ
Intersil
IC DRIVER 2/0 24QFN
ISL1533IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1534IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1535IRZ
Intersil
IC DRIVER FULL 2/0 24QFN
ISL1536IRZ
Renesas Electronics
IC DRIVER 2/0 16QFN
ISL81487LIB Compare Parts
ISL81487LIB vs ISL8563IB
ISL81487LIB vs ISL8563EIP
ISL81487LIB vs ISL8563EIB
ISL81487LIB vs ISL8563ECP
ISL81487LIB vs ISL8563ECB-T
ISL81487LIB vs ISL8563ECB
ISL81487LIB vs ISL8563ECB
ISL81487LIB vs ISL8563CP
ISL81487LIB vs ISL8563CB
ISL81487LIB vs ISL8491IP
ISL81487LIB vs ISL8491IP
ISL81487LIB vs ISL8491IBZ-T
ISL81487LIB vs ISL8491IBZ
ISL81487LIB vs ISL8491IBZ
ISL81487LIB vs ISL8491IB-T
ISL81487LIB vs ISL8491IB-T
ISL81487LIB vs ISL8491IB
ISL81487LIB vs ISL8491IB
ISL81487LIB vs ISL8491EIBZ-T
ISL81487LIB vs ISL8491EIBZ
ISL81487LIB vs ISL8491EIB-T
ISL81487LIB vs ISL8491EIB
ISL81487LIB vs ISL8490IP
ISL81487LIB vs ISL8490IP
ISL81487LIB vs ISL8490IBZ-T
ISL81487LIB vs ISL8490IBZ
ISL81487LIB vs ISL8490IB-T
ISL81487LIB vs ISL8490IB
ISL81487LIB vs ISL8490IB
ISL81487LIB vs ISL8490EIBZ-T
ISL81487LIB vs ISL8490EIBZ
ISL81487LIB vs ISL8489IP
ISL81487LIB vs ISL8489IP
ISL81487LIB vs ISL8489IB-T
ISL81487LIB vs ISL8489IB-T
ISL81487LIB vs ISL8489IB
ISL81487LIB vs ISL8489IB
ISL81487LIB vs ISL8489EIBZ-T
ISL81487LIB vs ISL8489EIBZ
ISL81487LIB vs ISL8489EIB-T
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!