☰
ISL6612EIB
ISL6612EIB
Obsolete
Description:  HALF BRIDGE BASED MOSFET DRIVER
Manufacturer:  Intersil
Datasheet:   ISL6612EIB Datasheet
History Price: $1.00000
In Stock: 37790
ISL6612EIB Specification
Specification
Part No
ISL6612EIB
Category
PMIC - Gate Drivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
10.8V ~ 13.2V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
1.25A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
36 V
Rise / Fall Time (Typ)
26ns, 18ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
ISL6612EIB PDF Datasheet
ISL6612EIB Related Parts
ISL2100AABZ
ISL2100AABZ
Intersil
HALF BRIDGE BASED MOSFET DRIVER
ISL2100AABZ
ISL2100AABZ
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2100AABZ-T
ISL2100AABZ-T
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2100AAR3Z
ISL2100AAR3Z
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 9DFN
ISL2100AAR3Z-T
ISL2100AAR3Z-T
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 9DFN
ISL2101AABZ
ISL2101AABZ
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2101AABZ-T
ISL2101AABZ-T
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2101AAR3Z
ISL2101AAR3Z
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 9DFN
ISL2101AAR3Z-T
ISL2101AAR3Z-T
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 9DFN
ISL2110ABZ
ISL2110ABZ
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2110ABZ-T
ISL2110ABZ-T
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL2111ABZ
ISL2111ABZ
Renesas Electronics
IC GATE DRVR HALF-BRIDGE 8SOIC
ISL6612EIB Compare Parts
  • ISL6612EIB vs ISL95808HRZ-T
  • ISL6612EIB vs ISL89412IPZ
  • ISL6612EIB vs ISL89412IPZ
  • ISL6612EIB vs ISL89412IP
  • ISL6612EIB vs ISL89412IP
  • ISL6612EIB vs ISL89412IBZ-T13
  • ISL6612EIB vs ISL89412IBZ
  • ISL6612EIB vs ISL89411IPZ
  • ISL6612EIB vs ISL89411IP
  • ISL6612EIB vs ISL89411IBZ-T13
  • ISL6612EIB vs ISL89411IBZ
  • ISL6612EIB vs ISL89410IPZ
  • ISL6612EIB vs ISL89410IPZ
  • ISL6612EIB vs ISL89410IP
  • ISL6612EIB vs ISL89410IP
  • ISL6612EIB vs ISL89410IBZ-T13
  • ISL6612EIB vs ISL89410IBZ
  • ISL6612EIB vs ISL89401AR3Z-T
  • ISL6612EIB vs ISL89401AR3Z
  • ISL6612EIB vs ISL89401ABZ-TK
  • ISL6612EIB vs ISL89401ABZ-T
  • ISL6612EIB vs ISL89401ABZ
  • ISL6612EIB vs ISL89401ABZ
  • ISL6612EIB vs ISL89400AR3Z-T
  • ISL6612EIB vs ISL89400AR3Z
  • ISL6612EIB vs ISL89400ABZ-TK
  • ISL6612EIB vs ISL89400ABZ-T
  • ISL6612EIB vs ISL89400ABZ
  • ISL6612EIB vs ISL89400ABZ
  • ISL6612EIB vs ISL89367FRTAZ-T
  • ISL6612EIB vs ISL89367FRTAZ
  • ISL6612EIB vs ISL89367FRTAZ
  • ISL6612EIB vs ISL89168FRTAZ-T
  • ISL6612EIB vs ISL89168FRTAZ
  • ISL6612EIB vs ISL89168FRTAZ
  • ISL6612EIB vs ISL89168FBEAZ-T
  • ISL6612EIB vs ISL89168FBEAZ
  • ISL6612EIB vs ISL89168FBEAZ
  • ISL6612EIB vs ISL89167FRTAZ-T
  • ISL6612EIB vs ISL89167FRTAZ
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend