Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Intersil ISL6224CAZ
ISL6224CAZ
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL6224CAZ Datasheet
History Price: $4.43000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6224CAZ Specification
Specification
Part No
ISL6224CAZ
Category
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
300kHz, 600kHz
Duty Cycle (Max)
94%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ISL6224CAZ PDF Datasheet
ISL6224CAZ Datasheet
Click and Download: ISL6224CAZ Datasheet
ISL6224CAZ Related Parts
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ Compare Parts
ISL6224CAZ vs ISL95872HRUZ-T
ISL6224CAZ vs ISL9506HRZ-T
ISL6224CAZ vs ISL9506HRZ
ISL6224CAZ vs ISL9502CRZ-T
ISL6224CAZ vs ISL9502CRZ
ISL6224CAZ vs ISL9502AHRZ-T
ISL6224CAZ vs ISL9502AHRZ
ISL6224CAZ vs ISL9500CVZ-T
ISL6224CAZ vs ISL9500CVZ
ISL6224CAZ vs ISL9444IRZ-T7A
ISL6224CAZ vs ISL9444IRZ-T
ISL6224CAZ vs ISL9444IRZ
ISL6224CAZ vs ISL9444CRZ-T7A
ISL6224CAZ vs ISL9444CRZ-T
ISL6224CAZ vs ISL9444CRZ
ISL6224CAZ vs ISL9443IRZ-T7A
ISL6224CAZ vs ISL9443IRZ-T
ISL6224CAZ vs ISL9443IRZ
ISL6224CAZ vs ISL9443IRZ
ISL6224CAZ vs ISL8845AMUZ-T
ISL6224CAZ vs ISL8845AMUZ
ISL6224CAZ vs ISL8845AMBZ-T
ISL6224CAZ vs ISL8845AMBZ-T
ISL6224CAZ vs ISL8845AMBZ
ISL6224CAZ vs ISL8845AMBZ
ISL6224CAZ vs ISL8845AAUZ-T
ISL6224CAZ vs ISL8845AAUZ
ISL6224CAZ vs ISL8845AABZ-T
ISL6224CAZ vs ISL8845AABZ
ISL6224CAZ vs ISL8845AABZ
ISL6224CAZ vs ISL8843MUZ-T
ISL6224CAZ vs ISL8843MUZ
ISL6224CAZ vs ISL8843MUZ
ISL6224CAZ vs ISL8843MBZ-T
ISL6224CAZ vs ISL8843MBZ-T
ISL6224CAZ vs ISL8843MBZ-REN
ISL6224CAZ vs ISL8843MBZ
ISL6224CAZ vs ISL8843MBZ
ISL6224CAZ vs ISL8843AUZ-T
ISL6224CAZ vs ISL8843AUZ
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.