☰
74LS00PC
74LS00PC
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS00PC Datasheet
History Price: $0.27000
In Stock: 3980
74LS00PC Specification
Specification
Part No
74LS00PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
40 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
74LS00PC PDF Datasheet
74LS00PC Related Parts
74LCX00BQX
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJ
74LCX00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ
74LCX00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LS00PC Compare Parts
  • 74LS00PC vs 74LX1GU04CTR
  • 74LS00PC vs 74LX1G86STR
  • 74LS00PC vs 74LX1G86CTR
  • 74LS00PC vs 74LX1G32STR
  • 74LS00PC vs 74LX1G32CTR
  • 74LS00PC vs 74LX1G14STR
  • 74LS00PC vs 74LX1G14CTR
  • 74LS00PC vs 74LX1G132STR
  • 74LS00PC vs 74LX1G132CTR
  • 74LS00PC vs 74LX1G08STR
  • 74LS00PC vs 74LX1G08CTR
  • 74LS00PC vs 74LX1G05STR
  • 74LS00PC vs 74LX1G04STR
  • 74LS00PC vs 74LX1G04CTR
  • 74LS00PC vs 74LX1G04BJR
  • 74LS00PC vs 74LX1G03STR
  • 74LS00PC vs 74LX1G02STR
  • 74LS00PC vs 74LX1G02CTR
  • 74LS00PC vs 74LX1G00STR
  • 74LS00PC vs 74LX1G00CTR
  • 74LS00PC vs 74LVXU04TTR
  • 74LS00PC vs 74LVXU04MTR
  • 74LS00PC vs 74LVX86TTR
  • 74LS00PC vs 74LVX86SJX
  • 74LS00PC vs 74LVX86SJX
  • 74LS00PC vs 74LVX86SJ
  • 74LS00PC vs 74LVX86SJ
  • 74LS00PC vs 74LVX86MX
  • 74LS00PC vs 74LVX86MTR
  • 74LS00PC vs 74LVX86MTCX
  • 74LS00PC vs 74LVX86MTCX
  • 74LS00PC vs 74LVX86MTC
  • 74LS00PC vs 74LVX86MTC
  • 74LS00PC vs 74LVX86M
  • 74LS00PC vs 74LVX86M
  • 74LS00PC vs 74LVX32TTR
  • 74LS00PC vs 74LVX32SJX
  • 74LS00PC vs 74LVX32SJX
  • 74LS00PC vs 74LVX32SJ
  • 74LS00PC vs 74LVX32SJ
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!