Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ NXP Semiconductors 74HCT221N,112
74HCT221N,112
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 31NS 16DIP
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT221N,112 Datasheet
History Price: $0.27000
In Stock: 32500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT221N,112 Specification
Specification
Part No
74HCT221N,112
Category
Logic - Multivibrators
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
31 ns
Current - Output High, Low
4mA, 4mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
74HCT221N,112 PDF Datasheet
74HCT221N,112 Datasheet
Click and Download: 74HCT221N,112 Datasheet
74HCT221N,112 Related Parts
74HC123BQ,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123BQ,115
Nexperia
NEXPERIA 74HC123BQ - MONOSTABLE
74HC123BQ-Q100,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123D
Toshiba Semiconductor
IC MULTIVIBRATOR 40NS 16SOIC
74HC123D,652
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,652
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D,653
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,653
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D-Q100,118
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D-Q100,118
NXP Semiconductors
MONOSTABLE MULTIVIBRATOR, HC/UH
74HC123D/AU118
NXP Semiconductors
IC MULTIVIBRATOR
74HC123D/AUJ
NXP Semiconductors
IC MULTIVIBRATOR 24NS 16SO
74HCT221N,112 Compare Parts
74HCT221N,112 vs 74HCT4538PW-Q100,1
74HCT221N,112 vs 74HCT4538PW,118
74HCT221N,112 vs 74HCT4538PW,112
74HCT221N,112 vs 74HCT4538PW,112
74HCT221N,112 vs 74HCT4538PW,112
74HCT221N,112 vs 74HCT4538N,112
74HCT221N,112 vs 74HCT4538DB118
74HCT221N,112 vs 74HCT4538DB,118
74HCT221N,112 vs 74HCT4538DB,112
74HCT221N,112 vs 74HCT4538D-Q100,11
74HCT221N,112 vs 74HCT4538D,118
74HCT221N,112 vs 74HCT4538D,118
74HCT221N,112 vs 74HCT4538D,112
74HCT221N,112 vs 74HCT4538D,112
74HCT221N,112 vs 74HCT4538112
74HCT221N,112 vs 74HCT423PW,118
74HCT221N,112 vs 74HCT423PW,112
74HCT221N,112 vs 74HCT423N,112
74HCT221N,112 vs 74HCT423DB,118
74HCT221N,112 vs 74HCT423DB,112
74HCT221N,112 vs 74HCT423D,118
74HCT221N,112 vs 74HCT423D,112
74HCT221N,112 vs 74HCT423BQ,115
74HCT221N,112 vs 74HCT221DB,118
74HCT221N,112 vs 74HCT221DB,112
74HCT221N,112 vs 74HCT221D112
74HCT221N,112 vs 74HCT221D,118
74HCT221N,112 vs 74HCT221D,112
74HCT221N,112 vs 74HCT123PW-Q100118
74HCT221N,112 vs 74HCT123PW-Q100,11
74HCT221N,112 vs 74HCT123PW,118
74HCT221N,112 vs 74HCT123PW,118
74HCT221N,112 vs 74HCT123PW,112
74HCT221N,112 vs 74HCT123PW,112
74HCT221N,112 vs 74HCT123N,652
74HCT221N,112 vs 74HCT123DB118
74HCT221N,112 vs 74HCT123DB118
74HCT221N,112 vs 74HCT123DB,118
74HCT221N,112 vs 74HCT123DB,112
74HCT221N,112 vs 74HCT123DB,112
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed