☰
26LS32PC
26LS32PC
Active
Description:  LINE RECIEIVER, QUAD DIFF
Manufacturer:  Rochester Electronics
Datasheet:   26LS32PC Datasheet
History Price: $12.77000
In Stock: 44240
26LS32PC Specification
Specification
Part No
26LS32PC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
26LS32PC PDF Datasheet
26LS32PC Related Parts
26LS29/BEA
26LS29/BEA
Rochester Electronics
DUAL MARKED (5962-8767001EA)
26LS29DM/B
26LS29DM/B
Rochester Electronics
QUAD RS423
26LS30/B2A
26LS30/B2A
Rochester Electronics
DUAL MARKED (5962-86721012A)
26LS30/BEA
26LS30/BEA
Rochester Electronics
DUAL MARKED (5962-8672101EA)
26LS30/BFA
26LS30/BFA
Rochester Electronics
DUAL MARKED (5962-8672101FA)
26LS30FM/B
26LS30FM/B
Rochester Electronics
PARTY LINE/QUAD SINGLE ENDED
26LS31/B2A
26LS31/B2A
Rochester Electronics
DUAL MARKED (5962-7802301M2A)
26LS31/BEA
26LS31/BEA
Rochester Electronics
DUAL MARKED (5962-7802301MEA)
26LS31DM/B
26LS31DM/B
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31JC
26LS31JC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31PC
26LS31PC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS32/B2A
26LS32/B2A
Rochester Electronics
DUAL MARKED (5962-7802001M2A)
26LS32PC Description
The Rochester Electronics 26LS32PC is a quad differential line driver designed for high-speed data transmission in various communication applications. This device is particularly well-suited for use in RS-232 and other serial communication protocols, providing reliable signal integrity over long distances. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications:

1. Type: Quad Differential Line Driver
2. Package Type: DIP-16 (Dual In-line Package)
3. Supply Voltage (V_CC):
- Minimum: 4.75V
- Maximum: 5.25V
4. Input Voltage Range:
- Minimum: -0.3V
- Maximum: V_CC + 0.3V
5. Output Voltage Swing:
- Minimum: 2V (at V_CC = 5V)
6. Output Current (I_O):
- Maximum: ±60 mA
7. Propagation Delay:
- Typical: 15 ns
- Maximum: 25 ns
8. Rise and Fall Times:
- Typical: 10 ns
- Maximum: 15 ns
9. Common Mode Range:
- Minimum: -7V
- Maximum: +12V
10. Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C

## Features:

- Quad Configuration: The 26LS32PC contains four independent line drivers, allowing for multiple signal transmissions in a single package, which is ideal for space-constrained designs.
- High-Speed Operation: With fast propagation delays and rise/fall times, this device supports high-speed data rates, making it suitable for modern communication systems.
- Differential Signaling: The differential output helps to reduce electromagnetic interference (EMI) and improves noise immunity, ensuring reliable data transmission over longer distances.
- Wide Supply Voltage Range: The device operates within a range of 4.75V to 5.25V, making it compatible with various power supply configurations.
- Robust Output Drive Capability: The ability to source and sink up to ±60 mA allows the driver to drive heavy loads, which is beneficial in applications requiring strong signal levels.

## Applications:

- Data Communication: Commonly used in RS-232 and RS-422 communication systems for transmitting data between devices.
- Telecommunications: Suitable for use in telecommunication equipment where reliable signal transmission is critical.
- Industrial Automation: Employed in industrial control systems for communication between sensors, controllers, and actuators.
- Embedded Systems: Ideal for microcontroller and microprocessor-based systems that require serial communication interfaces.

## Conclusion:

The Rochester Electronics 26LS32PC is a versatile and high-performance quad differential line driver that provides reliable data transmission in various communication applications. Its specifications, including fast propagation delays, robust output drive capability, and differential signaling, make it an excellent choice for modern data communication systems. When designing systems that require efficient and reliable signal transmission, the 26LS32PC is a strong candidate for ensuring optimal performance and integrity.
26LS32PC Compare Parts
  • 26LS32PC vs 26LS34/BEA
  • 26LS32PC vs 26LS33SC
  • 26LS32PC vs 26LS33PC
  • 26LS32PC vs 26LS33/BEA
  • 26LS32PC vs 26LS33/B2A
  • 26LS32PC vs 26LS32SC
  • 26LS32PC vs 26LS32BSC
  • 26LS32PC vs 26LS32BPC-G
  • 26LS32PC vs 26LS32BPC
  • 26LS32PC vs 26LS32BDC
  • 26LS32PC vs 26LS32B/BEA
  • 26LS32PC vs 26LS32B/B2A
  • 26LS32PC vs 26LS32AP-E
  • 26LS32PC vs 26LS32/BEA
  • 26LS32PC vs 26LS32/B2A
  • 26LS32PC vs 26LS31PC
  • 26LS32PC vs 26LS31JC
  • 26LS32PC vs 26LS31DM/B
  • 26LS32PC vs 26LS31/BEA
  • 26LS32PC vs 26LS31/B2A
  • 26LS32PC vs 26LS30FM/B
  • 26LS32PC vs 26LS30/BFA
  • 26LS32PC vs 26LS30/BEA
  • 26LS32PC vs 26LS30/B2A
  • 26LS32PC vs 26LS29DM/B
  • 26LS32PC vs 26LS29/BEA
  • 26LS32PC vs 26LS34PC
  • 26LS32PC vs 26LS34DC
  • 26LS32PC vs 26LS33LM/B
  • 26LS32PC vs 26LS33DM/B
  • 26LS32PC vs 26LS33/BFA
  • 26LS32PC vs 26LS32LM/B
  • 26LS32PC vs 26LS32JC
  • 26LS32PC vs 26LS32FPEL-E
  • 26LS32PC vs 26LS32FP-E
  • 26LS32PC vs 26LS32FM/B
  • 26LS32PC vs 26LS32DM/B
  • 26LS32PC vs 26LS32BJC
  • 26LS32PC vs 26LS32/BFA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.