☰
MC1906F
MC1906F
Active
Description:  AND GATE, DTL
Manufacturer:  Motorola
Datasheet:   MC1906F Datasheet
History Price: $15.75000
In Stock: 28980
MC1906F Specification
Specification
Part No
MC1906F
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC930
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
120μA, 12mA
Input Logic Level - Low
1.1V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC1906F PDF Datasheet
MC1906F Related Parts
MC1007P
MC1007P
Motorola
NOR GATE, ECL, PDIP14
MC1008P
MC1008P
Motorola
NOR GATE, ECL, PDIP14
MC1009P
MC1009P
Motorola
NOR GATE, ECL, PDIP14
MC10101FN
MC10101FN
onsemi
OR/NOR GATE
MC10101P
MC10101P
onsemi
OR/NOR GATE
MC10101PG
MC10101PG
onsemi
OR/NOR GATE 4-ELEMENT 2-IN ECL 1
MC10102FNR2
MC10102FNR2
onsemi
NOR GATE, 10K SERIES, ECL
MC10102L
MC10102L
onsemi
OR/NOR GATE
MC10102P
MC10102P
onsemi
OR/NOR GATE
MC10103FN
MC10103FN
onsemi
OR/NOR GATE
MC10103L
MC10103L
onsemi
OR/NOR GATE
MC10103P
MC10103P
onsemi
OR/NOR GATE
MC1906F Compare Parts
  • MC1906F vs MC1910F
  • MC1906F vs MC1908F
  • MC1906F vs MC1905F
  • MC1906F vs MC1903F
  • MC1906F vs MC1902F
  • MC1906F vs MC1901F
  • MC1906F vs MC1900F
  • MC1906F vs MC1672L
  • MC1906F vs MC1672F
  • MC1906F vs MC1664F
  • MC1906F vs MC1662F
  • MC1906F vs MC1660L
  • MC1906F vs MC14584BFL1
  • MC1906F vs MC14584BFG
  • MC1906F vs MC14584BFELG
  • MC1906F vs MC14584BFEL
  • MC1906F vs MC14584BF
  • MC1906F vs MC14584BDTR2G
  • MC1906F vs MC14584BDTR2
  • MC1906F vs MC14584BDT
  • MC1906F vs MC14584BDR2G
  • MC1906F vs MC14584BDR2
  • MC1906F vs MC14584BDG
  • MC1906F vs MC14584BCPG
  • MC1906F vs MC14106BDTR2G
  • MC1906F vs MC14106BDTR2
  • MC1906F vs MC14106BDR2G
  • MC1906F vs MC14106BDG
  • MC1906F vs MC14106BCPG
  • MC1906F vs MC14093BFELG
  • MC1906F vs MC14093BFEL
  • MC1906F vs MC14093BDTR2G
  • MC1906F vs MC14093BDTR2
  • MC1906F vs MC14093BDR2G
  • MC1906F vs MC14093BDR2
  • MC1906F vs MC14093BDG
  • MC1906F vs MC14093BCPG
  • MC1906F vs MC14082BFR2
  • MC1906F vs MC14082BFEL
  • MC1906F vs MC14082BF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!