☰
LV47006P-E
LV47006P-E
Active
Description:  12V AUDIO AMPLIFIER CIRCUIT
Manufacturer:  SANYO Semiconductor
Datasheet:   LV47006P-E Datasheet
History Price: $4.78000
In Stock: 33445
LV47006P-E Specification
Specification
Part No
LV47006P-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LV47006P-E Related Parts
LV4923VH-MPB-H
LV4923VH-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV47006P-E-ON
LV47006P-E-ON
onsemi
12V AUDIO AMPLIFIER CIRCUIT
LV4921V-MPB-H
LV4921V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4921V-TLM-H
LV4921V-TLM-H
onsemi
CLASS-D POWER AMPLIFIER
LV4922V-MPB-H
LV4922V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4922V-TLM-H
LV4922V-TLM-H
onsemi
CLASS-D POWER AMPLIFIER
LV47002P-E
LV47002P-E
SANYO Semiconductor
IC POWER 4 CIRCUIT 25HZIP
LV4923VH-TLM-H
LV4923VH-TLM-H
SANYO Semiconductor
AUDIO POWER AMPLIFIER
LV47006P-E Description
The SANYO Semiconductor LV47006P-E is a versatile and highly integrated audio amplifier designed for various applications, particularly in consumer electronics. This device is known for its efficiency, compact size, and high-quality audio output, making it suitable for use in televisions, home theater systems, and portable audio devices.

## Key Specifications:

1. Type: Class-D Audio Amplifier
2. Channels: 2 (Stereo)
3. Output Power:
- 10W per channel at 8Ω load
- 20W per channel at 4Ω load
4. Supply Voltage:
- Operating voltage range: 8V to 24V
- Recommended supply voltage: 12V
5. Total Harmonic Distortion (THD):
- Typically less than 0.1% at rated output power
6. Signal-to-Noise Ratio (SNR):
- Greater than 90 dB
7. Frequency Response:
- 20 Hz to 20 kHz
8. Damping Factor:
- Greater than 30
9. Protection Features:
- Over-temperature protection
- Short-circuit protection
- Over-voltage protection
10. Package Type:
- Available in a compact surface-mount package (e.g., HTSOP)
11. Operating Temperature Range:
- -40°C to +85°C

## Features:

- High Efficiency: The Class-D architecture allows for high efficiency, reducing heat generation and power consumption, which is particularly beneficial in battery-operated devices.
- Compact Design: The small package size makes it easy to integrate into various designs without taking up significant board space.
- Low Noise Operation: The LV47006P-E is designed to minimize noise and distortion, ensuring high-quality audio output.
- Flexible Power Supply: The wide operating voltage range allows for flexibility in design, accommodating different power supply configurations.
- Integrated Protection Circuits: Built-in protection features enhance reliability and longevity, making it suitable for consumer applications where durability is essential.

## Applications:

The SANYO Semiconductor LV47006P-E is ideal for a variety of applications, including:

- Televisions: Enhancing audio quality in modern flat-screen TVs.
- Home Theater Systems: Providing powerful audio output for immersive home entertainment experiences.
- Portable Speakers: Ideal for battery-powered portable audio devices due to its efficiency and compact size.
- Car Audio Systems: Suitable for automotive applications where space and power efficiency are critical.

## Conclusion:

The SANYO Semiconductor LV47006P-E is a robust and efficient audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and integrated protection features, it is an excellent choice for designers looking to enhance audio performance in consumer electronics. Its versatility and compact design make it a popular choice in various audio applications, ensuring high-quality sound reproduction while maintaining energy efficiency.
LV47006P-E Compare Parts
  • LV47006P-E vs LV4922V-TLM-H
  • LV47006P-E vs LV4922V-MPB-H
  • LV47006P-E vs LV4921V-TLM-H
  • LV47006P-E vs LV4921V-MPB-H
  • LV47006P-E vs LV47006P-E-ON
  • LV47006P-E vs LV4923VH-TLM-H
  • LV47006P-E vs LV47002P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much