LM431CIZ/LFT1
LM431CIZ/LFT1
Obsolete
Description:  IC VREF SHUNT -0.6%/+0.4% TO92-3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 20000
LM431CIZ/LFT1 Specification
Specification
Part No
LM431CIZ/LFT1
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
37 V
Current - Output
100 mA
Tolerance
-0.6%, +0.4%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LM431CIZ/LFT1 PDF Datasheet
LM431CIZ/LFT1 Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431CIZ/LFT1 Compare Parts
  • LM431CIZ/LFT1 vs LM4431M3X-2.5
  • LM431CIZ/LFT1 vs LM4431M3-2.5/NOPB
  • LM431CIZ/LFT1 vs LM4431M3-2.5
  • LM431CIZ/LFT1 vs LM431SCIMFX
  • LM431CIZ/LFT1 vs LM431SCCMLX
  • LM431CIZ/LFT1 vs LM431SCCMFX
  • LM431CIZ/LFT1 vs LM431SCCMFX
  • LM431CIZ/LFT1 vs LM431SCCM3X
  • LM431CIZ/LFT1 vs LM431SCCM32X
  • LM431CIZ/LFT1 vs LM431SBIMFX
  • LM431CIZ/LFT1 vs LM431SBCMLX
  • LM431CIZ/LFT1 vs LM431SBCMFX-G
  • LM431CIZ/LFT1 vs LM431SBCMFX
  • LM431CIZ/LFT1 vs LM431SBCMFX
  • LM431CIZ/LFT1 vs LM431SBCM3X
  • LM431CIZ/LFT1 vs LM431SBCM32X
  • LM431CIZ/LFT1 vs LM431SAIMFX
  • LM431CIZ/LFT1 vs LM431SAIMFX
  • LM431CIZ/LFT1 vs LM431SACMLX
  • LM431CIZ/LFT1 vs LM431SACMLX
  • LM431CIZ/LFT1 vs LM431SACMFX_G
  • LM431CIZ/LFT1 vs LM431SACMFX
  • LM431CIZ/LFT1 vs LM431SACM3X
  • LM431CIZ/LFT1 vs LM431SACM32X
  • LM431CIZ/LFT1 vs LM431SACM32X
  • LM431CIZ/LFT1 vs LM431CIZ/NOPB
  • LM431CIZ/LFT1 vs LM431CIZ
  • LM431CIZ/LFT1 vs LM431CIMX
  • LM431CIZ/LFT1 vs LM431CIMX
  • LM431CIZ/LFT1 vs LM431CIMX
  • LM431CIZ/LFT1 vs LM431CIM3X/NOPB
  • LM431CIZ/LFT1 vs LM431CIM3X/NOPB
  • LM431CIZ/LFT1 vs LM431CIM3X
  • LM431CIZ/LFT1 vs LM431CIM3/NOPB
  • LM431CIZ/LFT1 vs LM431CIM3
  • LM431CIZ/LFT1 vs LM431CIM/NOPB
  • LM431CIZ/LFT1 vs LM431CIM-TI
  • LM431CIZ/LFT1 vs LM431CIM
  • LM431CIZ/LFT1 vs LM431CIM
  • LM431CIZ/LFT1 vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.