LM431CCZXA
LM431CCZXA
Obsolete
Description:  IC VREF SHUNT ADJ 0.5% TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM431CCZXA Datasheet
History Price: $0.06000
In Stock: 41300
LM431CCZXA Specification
Specification
Part No
LM431CCZXA
Category
PMIC - Voltage Reference
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LM431CCZXA PDF Datasheet
LM431CCZXA Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431CCZXA Description
Fairchild Semiconductor LM431CCZXA Detailed Overview

The Fairchild Semiconductor LM431CCZXA is a precision programmable shunt voltage reference device. It is widely used in applications requiring a stable and adjustable voltage reference with low temperature drift, high accuracy, and good noise immunity. The LM431CCZXA provides a versatile alternative to fixed Zener diodes and is often used in power supplies, voltage regulators, and feedback control circuits.

Core Features and Functionality

The LM431CCZXA functions as a three-terminal adjustable shunt regulator with an output voltage range programmable from 2.5 V to 36 V. It operates by controlling the current through an external resistor network to maintain a precise voltage reference. The device features a low temperature coefficient and tight voltage tolerance, making it suitable for high-precision reference applications.

* Adjustable Output Voltage: 2.5 V to 36 V
* Reference Voltage Accuracy: Typically ±1% maximum at 25°C
* Temperature Stability: Low temperature coefficient, typically 50 ppm/°C
* Operating Current Range: 1 mA to 100 mA, allowing flexible current design
* Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions

Electrical Characteristics

* Reference Voltage (VREF): 2.495 V to 2.505 V at 25°C (typical 2.5 V)
* Voltage Tolerance: ±0.5% typical, ±1% maximum at 25°C
* Temperature Coefficient: 50 ppm/°C typical
* Cathode Voltage Range: 2.5 V to 36 V maximum
* Operating Cathode Current: 1 mA minimum, 100 mA maximum
* Dynamic Output Impedance: 0.22 Ω typical at 10 mA
* Line Regulation: 0.01% typical over specified voltage range
* Load Regulation: 0.05% typical from 1 mA to 100 mA

Input and Output Characteristics

* Cathode Voltage: Adjustable via external resistor divider for precise output voltage
* Anode Current: Flows through device; must be maintained above minimum for regulation
* Reference Terminal: High-impedance input to sense voltage for regulation
* Temperature Range: Stable operation from –40°C to +85°C

Thermal and Mechanical Specifications

* Package Type: SOT-23 surface-mount package, small form factor ideal for space-constrained applications
* Thermal Resistance (RθJA): Approximately 200°C/W on standard PCB layout
* Operating Temperature Range: –40°C to +85°C industrial grade
* Storage Temperature Range: –65°C to +150°C
* Lead Finish: RoHS-compliant lead-free finish

Key Functional Advantages

* Adjustable Precision: Allows users to tailor the output voltage precisely for system requirements
* Low Noise: Minimal output voltage noise supports sensitive analog circuits
* Fast Response Time: Rapid adjustment to changes in load or input voltage
* Stable Under Various Loads: Low output impedance and wide current operating range support diverse applications
* Thermal Stability: Maintains voltage accuracy over wide temperature variations

Typical Applications

* Voltage Reference for ADC/DAC: Provides accurate, stable reference voltage for analog-to-digital and digital-to-analog converters
* Precision Voltage Regulators: Used in linear regulators and power supply feedback loops
* Battery Chargers: Ensures controlled voltage thresholds for safe and efficient charging
* Overvoltage Protection Circuits: Sets precise trip points in protection systems
* Test and Measurement Equipment: Supplies stable reference voltage for calibration and instrumentation

Design Considerations

* Use high-precision external resistors with low temperature coefficients to maintain overall accuracy
* Ensure minimum cathode current (typically above 1 mA) for proper regulation
* Incorporate appropriate bypass capacitors to reduce output noise if needed
* Pay attention to thermal management; maintain device within specified temperature limits to avoid drift
* PCB layout should minimize noise coupling to the reference pin for optimal performance

Conclusion

The Fairchild Semiconductor LM431CCZXA is a versatile, accurate, and stable programmable shunt voltage reference suitable for a broad range of precision voltage regulation applications. Its wide voltage range, tight tolerance, and low temperature coefficient make it an excellent choice for system designers demanding reliable and flexible voltage references in compact surface-mount packages. The LM431CCZXA enables robust and precise voltage control in power supplies, measurement systems, and other critical electronic circuits.
LM431CCZXA Compare Parts
  • LM431CCZXA vs LM4431M3X-2.5
  • LM431CCZXA vs LM4431M3-2.5/NOPB
  • LM431CCZXA vs LM4431M3-2.5
  • LM431CCZXA vs LM431SCIMFX
  • LM431CCZXA vs LM431SCCMLX
  • LM431CCZXA vs LM431SCCMFX
  • LM431CCZXA vs LM431SCCMFX
  • LM431CCZXA vs LM431SCCM3X
  • LM431CCZXA vs LM431SCCM32X
  • LM431CCZXA vs LM431SBIMFX
  • LM431CCZXA vs LM431SBCMLX
  • LM431CCZXA vs LM431SBCMFX-G
  • LM431CCZXA vs LM431SBCMFX
  • LM431CCZXA vs LM431SBCMFX
  • LM431CCZXA vs LM431SBCM3X
  • LM431CCZXA vs LM431SBCM32X
  • LM431CCZXA vs LM431SAIMFX
  • LM431CCZXA vs LM431SAIMFX
  • LM431CCZXA vs LM431SACMLX
  • LM431CCZXA vs LM431SACMLX
  • LM431CCZXA vs LM431SACMFX_G
  • LM431CCZXA vs LM431SACMFX
  • LM431CCZXA vs LM431SACM3X
  • LM431CCZXA vs LM431SACM32X
  • LM431CCZXA vs LM431SACM32X
  • LM431CCZXA vs LM431CIZ/NOPB
  • LM431CCZXA vs LM431CIZ/LFT1
  • LM431CCZXA vs LM431CIZ
  • LM431CCZXA vs LM431CIMX
  • LM431CCZXA vs LM431CIMX
  • LM431CCZXA vs LM431CIMX
  • LM431CCZXA vs LM431CIM3X/NOPB
  • LM431CCZXA vs LM431CIM3X/NOPB
  • LM431CCZXA vs LM431CIM3X
  • LM431CCZXA vs LM431CIM3/NOPB
  • LM431CCZXA vs LM431CIM3
  • LM431CCZXA vs LM431CIM/NOPB
  • LM431CCZXA vs LM431CIM-TI
  • LM431CCZXA vs LM431CIM
  • LM431CCZXA vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery