☰
LA5692D-E
LA5692D-E
Active
Description:  VOLTAGE REGULATOR DRIVER WITH WA
Manufacturer:  SANYO Semiconductor
Datasheet:   LA5692D-E Datasheet
History Price: Active
In Stock: 26400
LA5692D-E Specification
Specification
Part No
LA5692D-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA5692D-E Related Parts
LA5724M-TE-L-E
LA5724M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5724MC-BH
LA5724MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735M-TE-L-E
LA5735M-TE-L-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735M-TLM-E
LA5735M-TLM-E
onsemi
IC REG BUCK ADJ 700MA 8MFP
LA5735MC-AH
LA5735MC-AH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5735MC-BH
LA5735MC-BH
onsemi
IC REG BUCK ADJ 700MA 8SOIC
LA5744-HK-E
LA5744-HK-E
onsemi
IC REG BUCK ADJ 3.1A 2205HK
LA5744MP-DL-E
LA5744MP-DL-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744MP-E
LA5744MP-E
onsemi
IC REG BUCK ADJUSTABLE 3.1A SMP5
LA5744TP-FA-E
LA5744TP-FA-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5744TP-TL-E
LA5744TP-TL-E
onsemi
IC REG BUCK ADJ 3.1A TP5HFA
LA5752-E
LA5752-E
onsemi
IC REG BUCK 5V TO220-5H
LA5692D-E Compare Parts
  • LA5692D-E vs LA5779MP-E
  • LA5692D-E vs LA5779MP-DL-E
  • LA5692D-E vs LA5779-HJ-E
  • LA5692D-E vs LA5779-E
  • LA5692D-E vs LA5774MP-E
  • LA5692D-E vs LA5774MP-DL-E
  • LA5692D-E vs LA5774MC-E
  • LA5692D-E vs LA5774MC-BE
  • LA5692D-E vs LA5774-FA-E
  • LA5692D-E vs LA5774-E
  • LA5692D-E vs LA5774-E
  • LA5692D-E vs LA5771MP-E
  • LA5692D-E vs LA5771MP-DL-E
  • LA5692D-E vs LA5759-MDB-E
  • LA5692D-E vs LA5757TP-TL-E
  • LA5692D-E vs LA5757TP-FA-E
  • LA5692D-E vs LA5756-MDB-E
  • LA5692D-E vs LA5752-E
  • LA5692D-E vs LA5744TP-TL-E
  • LA5692D-E vs LA5744TP-FA-E
  • LA5692D-E vs LA5744MP-E
  • LA5692D-E vs LA5744MP-DL-E
  • LA5692D-E vs LA5744-HK-E
  • LA5692D-E vs LA5735MC-BH
  • LA5692D-E vs LA5735MC-AH
  • LA5692D-E vs LA5735M-TLM-E
  • LA5692D-E vs LA5735M-TE-L-E
  • LA5692D-E vs LA5724MC-BH
  • LA5692D-E vs LA5724M-TE-L-E
  • LA5692D-E vs LA5772MP-DL-E
  • LA5692D-E vs LA5771-HK-E
  • LA5692D-E vs LA5752-E
  • LA5692D-E vs LA5779MP-E
  • LA5692D-E vs LA5779MP-DL-E
  • LA5692D-E vs LA5779-HJ-E
  • LA5692D-E vs LA5779-E
  • LA5692D-E vs LA5774MP-E
  • LA5692D-E vs LA5774MP-DL-E
  • LA5692D-E vs LA5774-FA-E
  • LA5692D-E vs LA5771MP-E
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!