Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3622MTRPBF
IR3622MTRPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32MLPQ
Manufacturer:
Infineon Technologies
Datasheet:
IR3622MTRPBF Datasheet
History Price: $1.80000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3622MTRPBF Specification
Specification
Part No
IR3622MTRPBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
7.5V ~ 14.5V
Frequency - Switching
200kHz ~ 600kHz
Duty Cycle (Max)
84%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
IR3622MTRPBF PDF Datasheet
IR3622MTRPBF Datasheet
Click and Download: IR3622MTRPBF Datasheet
IR3622MTRPBF Related Parts
IR3094MPBF
Infineon Technologies
IC REG CTRLR BUCK 48MLPQ
IR3538AMSM01TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538AMTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MIN02TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3564AMAM01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS03TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS04TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3622MTRPBF Compare Parts
IR3622MTRPBF vs IR3651STRPBF
IR3622MTRPBF vs IR3640MTRPBF
IR3622MTRPBF vs IR3640MPBF
IR3622MTRPBF vs IR3638STRPBF
IR3622MTRPBF vs IR3638DR2G
IR3622MTRPBF vs IR3637STRPBF
IR3622MTRPBF vs IR3637SPBF
IR3622MTRPBF vs IR3637ASTRPBF
IR3622MTRPBF vs IR3637ASPBF
IR3622MTRPBF vs IR3624MTRPBF
IR3622MTRPBF vs IR3623MTRPBF
IR3622MTRPBF vs IR3623MPBF
IR3622MTRPBF vs IR3622MPBF
IR3622MTRPBF vs IR3622AMTRPBF
IR3622MTRPBF vs IR3622AMPBF
IR3622MTRPBF vs IR3621MTRPBF
IR3622MTRPBF vs IR3621MPBF
IR3622MTRPBF vs IR3621M
IR3622MTRPBF vs IR3621FTRPBF
IR3622MTRPBF vs IR3621FTR
IR3622MTRPBF vs IR3621F
IR3622MTRPBF vs IR36021MTRPBF
IR3622MTRPBF vs IR36021MFS02TRP
IR3622MTRPBF vs IR36021MFS01TRP
IR3622MTRPBF vs IR3595MTRPBF
IR3622MTRPBF vs IR3595AMTRPBF
IR3622MTRPBF vs IR3590MTRPBF
IR3622MTRPBF vs IR3590MIB01TRP
IR3622MTRPBF vs IR3567AMQA04TRP
IR3622MTRPBF vs IR3567AMMS02TRP
IR3622MTRPBF vs IR3567AMMS01TRP
IR3622MTRPBF vs IR3567AMGB08TRP
IR3622MTRPBF vs IR3567AMGB07TRP
IR3622MTRPBF vs IR3567AMGB06TRP
IR3622MTRPBF vs IR3567AMGB05TRP
IR3622MTRPBF vs IR3567AMGB04TRP
IR3622MTRPBF vs IR3567AMGB03TRP
IR3622MTRPBF vs IR3567AMGB02TRP
IR3622MTRPBF vs IR3567AMGB01TRP
IR3622MTRPBF vs IR3567AMAS04TRP
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Tânia Maria Santos
Brazil
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller