Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FSHDMI04MTDX
FSHDMI04MTDX
Obsolete
Linear - Video Processing
Description:
DIFFERENTIAL MUX, 4 CHANNEL
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSHDMI04MTDX Datasheet
History Price: $1.19000
In Stock: 4955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSHDMI04MTDX Specification
Specification
Part No
FSHDMI04MTDX
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
FSHDMI04MTDX PDF Datasheet
FSHDMI04MTDX Datasheet
Click and Download: FSHDMI04MTDX Datasheet
FSHDMI04MTDX Related Parts
FSHDMI04QSP
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI04QSPX
Fairchild Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL
FSHDMI04QSPX
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI08MTD
Fairchild Semiconductor
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTD
onsemi
IC VIDEO SWITCH 56TSSOP
FSHDMI08MTDX
Fairchild Semiconductor
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTDX
onsemi
IC VIDEO SWITCH 56TSSOP
FSHDMI08MTDX-ON
onsemi
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI04MTDX Compare Parts
FSHDMI04MTDX vs FSHDMI08MTDX
FSHDMI04MTDX vs FSHDMI08MTDX
FSHDMI04MTDX vs FSHDMI08MTD
FSHDMI04MTDX vs FSHDMI08MTD
FSHDMI04MTDX vs FSHDMI04QSPX
FSHDMI04MTDX vs FSHDMI04QSPX
FSHDMI04MTDX vs FSHDMI04QSP
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller