☰
FPF2201
FPF2201
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2201 Datasheet
History Price: $0.46000
In Stock: 10235
FPF2201 Specification
Specification
Part No
FPF2201
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
140mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
Package / Case
6-VDFN Exposed Pad
FPF2201 PDF Datasheet
FPF2201 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2201 Description
The Fairchild Semiconductor FPF2201 is a dual-channel, high-speed power distribution switch designed to provide overcurrent protection, thermal shutdown, and load sequencing for low-voltage systems. It is optimized for applications requiring efficient power management, robust protection features, and minimal board space, including portable devices, computing platforms, and embedded electronics. The FPF2201 integrates current-limiting circuitry, thermal protection, and fast response to fault conditions, enabling reliable and safe operation of sensitive downstream loads.

## Device Architecture and Features

The FPF2201 contains two independent power switches capable of controlling current flow to separate loads. Each channel features a low on-resistance MOSFET switch with integrated current limit, providing high efficiency and low voltage drop. The device includes adjustable current limiting through an external resistor or fixed limit options, enabling designers to tailor protection thresholds for different load requirements. Integrated thermal shutdown circuitry protects the device and connected loads from overtemperature conditions by disabling the switches when junction temperature exceeds safe limits.

The device supports fast turn-on and turn-off times, minimizing inrush current and voltage overshoot in applications with capacitive loads. Each channel can operate independently, allowing precise power sequencing and enabling multiple power rails to be controlled from a single IC. The device is packaged in a compact SOIC-8 package, allowing high-density PCB designs and ease of automated assembly.

## Electrical Characteristics

The FPF2201 operates over an input voltage range of 2.7 V to 5.5 V, making it suitable for standard logic-level power rails and portable battery-powered systems. The typical on-resistance (RDS(on)) is 55 mΩ per channel at VCC = 5 V, minimizing voltage drop and conduction losses. The maximum continuous output current per channel is 1.5 A under normal thermal conditions, and the device can handle short-term overcurrent events up to 2 A for fault conditions.

The current limit per channel is typically 2.2 A when configured with the internal fixed-limit setting, and can be externally adjusted using a resistor to achieve thresholds appropriate for specific load profiles. The rise and fall times for output switching are approximately 30 ns, providing fast response to control signals while preventing excessive inrush current to capacitive loads. The quiescent current is minimal, typically 15 μA per channel, supporting low-power applications and conserving battery life.

## Thermal and Mechanical Considerations

The FPF2201 is specified for operation over a junction temperature range of −40°C to +125°C. The SOIC-8 package offers low thermal resistance and effective heat dissipation to the PCB, ensuring reliable operation under continuous load conditions. Proper PCB layout, including thermal vias and copper pours, can further reduce junction temperature and improve device longevity, particularly in high-current applications or environments with limited airflow.

The compact package and robust pinout enable straightforward integration into multi-rail power management designs. The device is compatible with automated surface-mount assembly and standard reflow soldering processes, supporting high-volume manufacturing and reducing assembly complexity.

## Protection and Control Features

The FPF2201 integrates multiple protection mechanisms to enhance system reliability:

* Overcurrent protection: Each channel limits output current during fault conditions to prevent damage to downstream components.
* Thermal shutdown: Automatic disabling of channels when junction temperature exceeds safe thresholds, preventing thermal runaway.
* Fast response to fault conditions: Rapid turn-off of switches during overcurrent or thermal events minimizes energy dissipation and protects connected loads.
* Independent channel control: Each output can be enabled or disabled independently, allowing for sequencing and staggered power-up of multiple subsystems.
* Undervoltage lockout: Prevents switch activation when supply voltage is below operational threshold, avoiding erratic operation.

## Applications

The FPF2201 is suitable for a broad range of applications requiring intelligent power distribution and protection:

* Battery-powered portable devices such as tablets, smartphones, and handheld instruments
* Embedded computing platforms and single-board computers
* Hot-swap and plug-in modules with sensitive downstream loads
* Power distribution in industrial and automotive electronics
* Load sequencing and inrush current control for capacitive power rails
* Efficient, high-reliability power management in consumer electronics

Its combination of low on-resistance, fast switching, adjustable current limiting, and integrated thermal protection enables designers to implement compact, efficient, and safe power distribution networks in multi-rail systems.

## Key Specifications

* Device type: Dual-channel power distribution switch
* Input voltage range (VCC): 2.7 V to 5.5 V
* Maximum continuous output current per channel: 1.5 A
* Typical on-resistance (RDS(on)): 55 mΩ per channel at VCC = 5 V
* Peak overcurrent tolerance: 2 A
* Current limit per channel: 2.2 A typical (adjustable externally)
* Rise and fall times: ~30 ns
* Quiescent current: 15 μA per channel
* Operating junction temperature: −40°C to +125°C
* Package: SOIC-8 surface-mount
* Integrated thermal shutdown and fault response

## Conclusion

The Fairchild Semiconductor FPF2201 provides a highly reliable, dual-channel solution for controlled power distribution and protection in low-voltage electronic systems. Its low on-resistance, fast switching, current-limiting capability, and thermal shutdown features ensure safe operation of sensitive loads, while its compact SOIC-8 package and wide operating voltage range allow seamless integration into portable devices, computing platforms, and industrial applications. The device is particularly well-suited for multi-rail power systems, load sequencing, and high-efficiency, high-reliability power management designs.
FPF2201 Compare Parts
  • FPF2201 vs FPF34892UCX
  • FPF2201 vs FPF3488UCX
  • FPF2201 vs FPF3381UCX
  • FPF2201 vs FPF3380UCX
  • FPF2201 vs FPF2895VUCX
  • FPF2201 vs FPF2895UCX
  • FPF2201 vs FPF2895CUCX
  • FPF2201 vs FPF2702MX
  • FPF2201 vs FPF2702MPX
  • FPF2201 vs FPF2701MX
  • FPF2201 vs FPF2701MPX
  • FPF2201 vs FPF2701MPX
  • FPF2201 vs FPF2700MX
  • FPF2201 vs FPF2700MPX
  • FPF2201 vs FPF2595UCX
  • FPF2201 vs FPF2506
  • FPF2201 vs FPF2505
  • FPF2201 vs FPF2505
  • FPF2201 vs FPF2504
  • FPF2201 vs FPF2503
  • FPF2201 vs FPF2502
  • FPF2201 vs FPF2501
  • FPF2201 vs FPF2500
  • FPF2201 vs FPF2498BUCX
  • FPF2201 vs FPF2498BUCX
  • FPF2201 vs FPF2496UCX
  • FPF2201 vs FPF2495UCX
  • FPF2201 vs FPF2495CUCX
  • FPF2201 vs FPF2411BUCX-F130
  • FPF2201 vs FPF2313MPX
  • FPF2201 vs FPF2313MPX
  • FPF2201 vs FPF2313LMPX
  • FPF2201 vs FPF2313LMPX
  • FPF2201 vs FPF2312MPX
  • FPF2201 vs FPF2312MPX
  • FPF2201 vs FPF2303MX
  • FPF2201 vs FPF2303MX
  • FPF2201 vs FPF2303MX
  • FPF2201 vs FPF2303MPX
  • FPF2201 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class