☰
FPF2164
FPF2164
Active
Description:  CURRENT LIMIT LOAD SWITCH
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2164 Datasheet
History Price: Active
In Stock: 16330
FPF2164 Specification
Specification
Part No
FPF2164
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
120mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
Package / Case
6-VDFN Exposed Pad
FPF2164 PDF Datasheet
FPF2164 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2164 Description
The onsemi FPF2164 is a highly efficient, dual-channel load switch designed for power management in a variety of applications, particularly in portable electronics, battery-powered devices, and other power-sensitive systems. This device is part of onsemi%27s extensive portfolio of power management solutions, which are recognized for their reliability, compact design, and advanced features.

## Key Features

1. Dual-Channel Design: The FPF2164 features two independent load switch channels, allowing for flexible power management in applications that require the control of multiple loads. This dual-channel capability helps save board space and simplifies design.

2. Low On-Resistance: The device boasts a low on-resistance (RDS(on)), typically around 30 mΩ at 5V. This low resistance minimizes power loss during operation, enhancing the overall efficiency of the system and reducing heat generation.

3. Wide Input Voltage Range: The FPF2164 supports an input voltage range from 1.0V to 5.5V, making it suitable for a variety of applications, including those powered by single-cell lithium-ion batteries.

4. High Continuous Current Rating: Each channel of the FPF2164 can handle a continuous current of up to 2A, allowing it to effectively power a wide range of loads.

5. Fast Switching Speed: The load switch is designed for quick turn-on and turn-off times, typically around 10 µs. This rapid switching capability is essential for applications that require dynamic power management.

6. Built-in Protection Features: The FPF2164 includes several important protection features:
- Overcurrent Protection: This feature prevents excessive current from damaging the load or the switch itself.
- Thermal Shutdown: The device will shut down if the junction temperature exceeds a specified threshold, protecting it from overheating.
- Reverse Current Blocking: This prevents current from flowing back into the switch when it is turned off, ensuring safe operation.

7. Logic-Controlled Operation: The FPF2164 is controlled by logic-level inputs, making it easy to interface with microcontrollers and other digital logic devices.

8. Compact Package: The device is available in a small, space-efficient package (e.g., SOT-23), which is ideal for applications with limited board space.

## Specifications

- Input Voltage Range: 1.0V to 5.5V
- On-Resistance (RDS(on)): 30 mΩ (typical) at VGS = 5V
- Maximum Continuous Current per Channel: 2A
- Turn-On Time: 10 µs (typical)
- Turn-Off Time: 10 µs (typical)
- Control Voltage (VIL/VIH): 0.8V (max) / 2.0V (min) for logic low/high
- Reverse Current: 0.1 µA (max) when off
- Thermal Shutdown Temperature: 150°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23, or similar compact packages

## Applications

The onsemi FPF2164 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where power efficiency and compact design are critical.
- Battery Management Systems: Used in systems that require precise control of power distribution to various components, enhancing battery life and performance.
- Consumer Electronics: Suitable for devices such as cameras, remote controls, and other battery-operated gadgets that require efficient power management.
- Industrial Applications: Can be utilized in industrial equipment where efficient power management is essential for reliable operation.

## Conclusion

The onsemi FPF2164 load switch is a versatile and efficient solution for power management in a variety of electronic applications. With its dual-channel design, low on-resistance, wide input voltage range, high continuous current rating, and built-in protection features, it provides designers with the tools needed to create efficient and compact power systems. Whether in consumer electronics, portable devices, or industrial applications, the FPF2164 stands out as a reliable choice for modern power management needs.
FPF2164 Compare Parts
  • FPF2164 vs FPF34892UCX
  • FPF2164 vs FPF3488UCX
  • FPF2164 vs FPF3381UCX
  • FPF2164 vs FPF3380UCX
  • FPF2164 vs FPF2895VUCX
  • FPF2164 vs FPF2895UCX
  • FPF2164 vs FPF2895CUCX
  • FPF2164 vs FPF2702MX
  • FPF2164 vs FPF2702MPX
  • FPF2164 vs FPF2701MX
  • FPF2164 vs FPF2701MPX
  • FPF2164 vs FPF2701MPX
  • FPF2164 vs FPF2700MX
  • FPF2164 vs FPF2700MPX
  • FPF2164 vs FPF2595UCX
  • FPF2164 vs FPF2506
  • FPF2164 vs FPF2505
  • FPF2164 vs FPF2505
  • FPF2164 vs FPF2504
  • FPF2164 vs FPF2503
  • FPF2164 vs FPF2502
  • FPF2164 vs FPF2501
  • FPF2164 vs FPF2500
  • FPF2164 vs FPF2498BUCX
  • FPF2164 vs FPF2498BUCX
  • FPF2164 vs FPF2496UCX
  • FPF2164 vs FPF2495UCX
  • FPF2164 vs FPF2495CUCX
  • FPF2164 vs FPF2411BUCX-F130
  • FPF2164 vs FPF2313MPX
  • FPF2164 vs FPF2313MPX
  • FPF2164 vs FPF2313LMPX
  • FPF2164 vs FPF2313LMPX
  • FPF2164 vs FPF2312MPX
  • FPF2164 vs FPF2312MPX
  • FPF2164 vs FPF2303MX
  • FPF2164 vs FPF2303MX
  • FPF2164 vs FPF2303MX
  • FPF2164 vs FPF2303MPX
  • FPF2164 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class