☰
FPF2006
FPF2006
Active
Description:  FULL FUNCTION LOAD SWITCHES
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2006 Datasheet
History Price: Active
In Stock: 22240
FPF2006 Specification
Specification
Part No
FPF2006
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
Series
IntelliMAX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
100mA
Rds On (Typ)
700mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
FPF2006 PDF Datasheet
FPF2006 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2006 Description
Overview of onsemi FPF2006

The FPF2006 is a high-performance power management device designed by onsemi, primarily used for load switch applications. This device is known for its low on-resistance, high-speed switching capabilities, and integrated features that enhance its performance in various electronic applications. It is particularly suitable for battery-powered devices, portable electronics, and other applications requiring efficient power management.

Key Specifications

- Input Voltage Range: The FPF2006 operates within an input voltage range of 1.0V to 5.5V, making it versatile for various low-voltage applications.
- On-Resistance (RDS(on)): The device features a low on-resistance of 15 mΩ at 4.5V, which minimizes power loss and heat generation during operation.
- Maximum Continuous Current: It can handle a maximum continuous current of 2A, providing sufficient power for a wide range of loads.
- Turn-On Time: The FPF2006 has a fast turn-on time of approximately 10 µs, allowing for quick response in dynamic applications.
- Package Type: The device is available in a compact SOT-23 package, which is ideal for space-constrained designs.

Features

- Integrated Control Logic: The FPF2006 includes integrated control logic that simplifies the design process and reduces the need for external components.
- Low Quiescent Current: The device features a low quiescent current of 1 µA, which is beneficial for battery-operated devices, extending battery life.
- Thermal Shutdown: It incorporates thermal shutdown protection, which prevents damage to the device and the load in case of overheating.
- Reverse Current Protection: The FPF2006 provides reverse current protection, ensuring that current does not flow back into the device when it is turned off.
- Logic-Level Control: The device can be controlled by standard logic levels, making it compatible with various microcontrollers and digital circuits.

Applications

The FPF2006 is suitable for a variety of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where efficient power management is critical.
- Battery-Powered Devices: Used in applications that require low quiescent current to maximize battery life.
- Consumer Products: Suitable for various consumer electronics, including cameras, gaming devices, and remote controls.

Performance Characteristics

- Load Transient Response: The FPF2006 exhibits excellent load transient response, ensuring stable operation even with rapidly changing loads.
- Power Supply Ripple: The device minimizes output ripple voltage, providing clean power to sensitive components.
- EMI Performance: The design of the FPF2006 helps reduce electromagnetic interference (EMI), making it suitable for applications where signal integrity is crucial.

Conclusion

The onsemi FPF2006 is a highly efficient load switch that meets the demands of modern electronic applications. With its wide input voltage range, low on-resistance, and integrated features, it is an excellent choice for designers looking to optimize power management in their systems. Its compact size and robust performance characteristics make it a reliable solution for various power supply needs, particularly in portable and battery-operated devices.
FPF2006 Compare Parts
  • FPF2006 vs FPF34892UCX
  • FPF2006 vs FPF3488UCX
  • FPF2006 vs FPF3381UCX
  • FPF2006 vs FPF3380UCX
  • FPF2006 vs FPF2895VUCX
  • FPF2006 vs FPF2895UCX
  • FPF2006 vs FPF2895CUCX
  • FPF2006 vs FPF2702MX
  • FPF2006 vs FPF2702MPX
  • FPF2006 vs FPF2701MX
  • FPF2006 vs FPF2701MPX
  • FPF2006 vs FPF2701MPX
  • FPF2006 vs FPF2700MX
  • FPF2006 vs FPF2700MPX
  • FPF2006 vs FPF2595UCX
  • FPF2006 vs FPF2506
  • FPF2006 vs FPF2505
  • FPF2006 vs FPF2505
  • FPF2006 vs FPF2504
  • FPF2006 vs FPF2503
  • FPF2006 vs FPF2502
  • FPF2006 vs FPF2501
  • FPF2006 vs FPF2500
  • FPF2006 vs FPF2498BUCX
  • FPF2006 vs FPF2498BUCX
  • FPF2006 vs FPF2496UCX
  • FPF2006 vs FPF2495UCX
  • FPF2006 vs FPF2495CUCX
  • FPF2006 vs FPF2411BUCX-F130
  • FPF2006 vs FPF2313MPX
  • FPF2006 vs FPF2313MPX
  • FPF2006 vs FPF2313LMPX
  • FPF2006 vs FPF2313LMPX
  • FPF2006 vs FPF2312MPX
  • FPF2006 vs FPF2312MPX
  • FPF2006 vs FPF2303MX
  • FPF2006 vs FPF2303MX
  • FPF2006 vs FPF2303MX
  • FPF2006 vs FPF2303MPX
  • FPF2006 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class